location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-10863
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-10863
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - USB A Male
  • - USB B Male
  • - Black
Long product name DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black :
The short editorial description of DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black

3m USB, Black
More>>>
DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black:
The official marketing text of DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black as supplied by the manufacturer

Connect USB device to your PC with the Dell™ USB Printer Cable. This 3M cable supports USB printers. It also supports all other USB compliant devices. The Dell USB cable is excellent for any USB hardware you might use with your Dell system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black:
This short summary of the DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-10863, 118.1" (3 m), USB A, USB B, Male/Male, Black

Long summary description DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black:
This is an auto-generated long summary of DELL 470-10863 USB cable 118.1" (3 m) USB A USB B Black based on the first three specs of the first five spec groups.

DELL 470-10863. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Product color: Black

Features
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Features
Compatible products
- 1100 Laser Printer - 1125 Laser Printer - 1235cn Colour multifunction Laser Printer - 1320c Colour Laser Printer - 1600n Laser Printer - 1700 Laser Printer - 1710 Laser Printer - 1710n Laser Printer - 1720 Laser Printer - 1720dn Laser Printer - 2145cn Colour multifunction Laser Printer - 2330dn Laser Printer - 3000cn Colour Laser Printer - 3100cn Colour Laser Printer - 3110cn Colour Laser Printer - 3115cn Colour multifunction Laser Printer - 3333dn Laser Printer - 5100cn Colour Laser Printer - 5210n Laser Printer - 5230n Laser Printer - 5310n Laser Printer - 5530dn Laser Printer - 5535dn Laser Printer - 725 Printer - 922 All-In-One Printer - 924 All-In-One Printer - 926 All-In-One Printer - 928 All-In-One Printer - 942 All-In-One Printer - 944 All-In-One Printer - 946 All-In-One Printer - 948 All-In-One Printer - 962 All-In-One Printer - 964 All-in-One Printer - 966 All-In-One Printer - A920 All-In-One Printer - A940 All-In-One Printer - A960 All-In-One Printer - J740 Printer - M5200n Laser Printer - P1500 Laser Printer - S2500 Laser Printer - S2500n Laser Printer - V105 All-In-One Printer - V305 & V305w All-in-One Printer - W5300n Laser Printer
Weight & dimensions
Cable length *
118.1" (3 m)