location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
946
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-16861
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 25 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 22 lbs (9.98 kg)
Guarantee: 1 Year NBD
Long product name DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm :
The short editorial description of DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm

inkjet, A4, 19/25ppm, 4800x 1200 dpi, LCD, 53dB
More>>>
DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm:
The official marketing text of DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm as supplied by the manufacturer

For the small business or home office, the Dell All-in-One 946 is the ideal way to boost
productivity, save on space and keep costs down.


Set up is simple – it’s plug and play, with pre-installed drivers on all new Dell PCs and notebooks. The integrated fax, scanner, printer and copier fits easily into any office and allows you to save space and money: forget all those paper files - now you can scan your documents and store them digitally. Optional wireless connectivity even allows you to print from other rooms.

Need to get information to or from a customer fast? Simply use the standalone fax feature to send or receive your documents quickly and efficiently. Alternatively you could scan your paper documents or photos and email directly from your PC. You can also eliminate repetitive, time-consuming and everyday tasks such as the retyping of standard documents: simply scan the page and let the included Optical Character Recognition (OCR) software turn it into editable text.

You can produce high quality brochures, flyers and business literature thanks to the professional image quality printing. At up to 25 pages a minute mono and 19 pages a minute colour, it’s quick at the task too. You can even print photos directly from your camera, thanks to the PictBridge connectivity, and edit images with the included software. You need never worry about running out of ink because when it’s getting low the 946 tells you, and new cartridges can be ordered easily, direct from the Dell website.

Short summary description DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm:
This short summary of the DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 946, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm:
This is an auto-generated long summary of DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

DELL 946. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.58 x 11.7" (218 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
160 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
30 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Caller ID
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Security features
Kensington Lock
Performance
Card reader integrated
No
Internal memory *
32 MB
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
44 dB
Sound pressure level (scanning)
44 dB
Design
Product color *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
AC input voltage
110 - 220 V
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.6" (448 mm)
Depth
14.8" (375 mm)
Height
10" (254 mm)
Weight
22 lbs (9.98 kg)
Packaging content
Drivers included
Yes
Other features
PictBridge
Yes
Brand Image Article code product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105