DELL logo

DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111880
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:

V505 Color InkJet All-in-One, Print, Copy, Scan, Fax, 4800x2400 DPI, 32MB, PictBridge, USB 2.0

DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:

(PRODUCT) REDTM Signature Product – $5 from this sale goes to the Global Fund to help fight AIDS in Africa

4-in-1 Versatility – Print, scan, copy and fax with one easy-to-use, compact machine.

Fast Output – Print gorgeous photos and crisp documents in moments. The V505 offers print speeds up to 30 ppm black and 27 ppm colour.

2-sided Printing Capability – Print on both sides of a page to conserve paper.

Standalone Capabilities – Make copies and send faxes without turning your computer on.

Print Photos Directly – From your camera or from built-in media card slots. No need to start your PC to print your photos

Built for Productivity
Every aspect of the space-saving V505 is designed to improve efficiency in the home or office.

- Automatic 2-sided printing saves time, reduces costs and protects the environment.
- Convenient direct printing from digital cameras, PictBridge memory card slots and USB ports.
- Dell's built-in Optical Character Recognition (OCR) lets you turn scanned documents into editable text in no time.
- The compact frame takes up less space.
- Easy-to-navigate, intuitive menus.
- Multi-page scanning, faxing and copying with 25 page auto document feeder

Smart Ink Management
The V505 is equipped with the Dell Ink Management SystemTM (DIMS) that constantly monitors ink levels, so you'll never run dry in the middle of a document.

- Low-ink alerts provide a specific link to Dell.com for fast purchase of the correct cartridges.
- Order ink online 24x7x365.
- Genuine Dell ink can create high-quality prints and helps to prevent ink jams.

World-Class Service and Support
All Dell products are backed by some of the best technical assistance and services around.

- 1 Year Advanced Exchange Service1
- Get 1 year of technical support from date of purchase.
- Next business day replacement to your location in the event a device is defective – for the length of your warranty.

Environmentally Conscious
Dell takes great pride in being a responsible corporate citizen and is dedicated to the development of eco-friendly products. The V505 is a perfect example of this policy.

Short summary description DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:

DELL V505, Inkjet, Color printing, 4800 x 2400 DPI, Color copying, Color scanning, A4

Long summary description DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:

DELL V505. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.