location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S2500 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200-20019
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:36:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 200-20019 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S2500 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - 22 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 170 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
Guarantee: 1 Year Next-Business-Day Onsite Service
Long product name DELL S2500 600 x 600 DPI :
The short editorial description of DELL S2500 600 x 600 DPI

22 ppm, 600 x 600 dpi, 200MHz (CPU), 32MB (RAM), 1 x Parallel, 1 x USB, 1 x LAN, 13.7 kg
More>>>
DELL S2500 600 x 600 DPI:
The official marketing text of DELL S2500 600 x 600 DPI as supplied by the manufacturer

Designed to support the higher printer volumes, the DellTM Workgroup Laser Printers S2500 and S2500n deliver high quality, high volume and low total cost of printing for the workgroup environment. The Dell S2500n offers reliable networking functionality for small workgroups when multiple users need to share a printer.

With a sleek industrial design, the Dell S2500 and S2500n deliver fast printing with up to 22-page-per-minute (ppm) output for optimal productivity and 1200 Image Quality, 600 dpi for sharp, professional documents. Built to meet the workgroup needs, both printers offer a monthly duty cycle of 50,000 pages.

With both USB and parallel ports, the S2500 offers easy setup and installation. What’s more, the Embedded Web Server in the S2500n enables you to install and configure your network printer quickly. There is no additional software to install, and the built-in security prevents unauthorized changes to your printer settings. Configure printers remotely to save time, and monitor consumables status so you never run out of supply. Both printers offer print capability for card stock, labels and transparencies for exceptional flexibility. The Dell Toner Management SystemTM monitors printer toner levels and proactively notifies you before you run out of toner.

Short summary description DELL S2500 600 x 600 DPI:
This short summary of the DELL S2500 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S2500, Laser, 600 x 600 DPI, 22 ppm, Gray, Silver

Long summary description DELL S2500 600 x 600 DPI:
This is an auto-generated long summary of DELL S2500 600 x 600 DPI based on the first three specs of the first five spec groups.

DELL S2500. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 22 ppm. Product color: Gray, Silver

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Features
Maximum duty cycle *
50000 pages per month
Page description languages *
PCL 5e, PCL 6, PostScript 2
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
170 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
10 sheets
Maximum number of input trays
2
Maximum input capacity
850 sheets
Paper handling
Maximum print size
215 x 355 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Ports & interfaces
Standard interfaces
Parallel, RJ-45, USB
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor frequency
200 MHz
Design
Product color *
Gray, Silver
Built-in display *
Yes
Certification
TAA, Section 508, Novell
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16" (406.4 mm)
Depth
16.7" (424.1 mm)
Height
10" (254 mm)
Weight
30.2 lbs (13.7 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Other features
Printer management
Embedded Web Server
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:00
Uk has collected 1 expert review for DELL S2500 600 x 600 DPI and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%
Brand Image Article code product Stock Price from
DELL S2500 600 x 600 DPI DELL S2500 600 x 600 DPI
(show image)
200-20023 S2500