location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN32 laptop case 16" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN32
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus CN32 laptop case 16" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 16" Black
  • - Polyester
  • - Shoulder strap
  • - 2.29 lbs (1.04 kg)
Long product name Targus CN32 laptop case 16" Briefcase Black :
The short editorial description of Targus CN32 laptop case 16" Briefcase Black

15 - 16" / 38.1 - 40.6cm Laptop Case Deluxe, L
More>>>
Targus CN32 laptop case 16" Briefcase Black:
The official marketing text of Targus CN32 laptop case 16" Briefcase Black as supplied by the manufacturer

This beautiful collection of laptop cases brings a contemporary slant on classic design. Each case has been carefully crafted with a stylish approach to practicality. Constructed from quality materials, each case features a protective padded laptop section so you can be sure that your laptop is safe. Carrying is made comfortable with a cushioned shoulder pad. The length of the shoulder strap is adjustable and the strap can be removed completely if desired. The trolley strap on the back of the case allows you to securely attach the case to luggage for easy transportation. Keeping belongings organised is easy with the rear zipped file section and a selection of sized pockets designed for convenience, which are easily accessible in front zip down section.

Short summary description Targus CN32 laptop case 16" Briefcase Black:
This short summary of the Targus CN32 laptop case 16" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN32, Briefcase, 16", Shoulder strap, 2.29 lbs (1.04 kg)

Long summary description Targus CN32 laptop case 16" Briefcase Black:
This is an auto-generated long summary of Targus CN32 laptop case 16" Briefcase Black based on the first three specs of the first five spec groups.

Targus CN32. Case type: Briefcase, Maximum screen size: 16", Shoulder strap. Weight: 2.29 lbs (1.04 kg)

Features
Maximum screen size *
16"
Case type *
Briefcase
Material *
Polyester
Product main color *
Black
Shoulder strap
Yes
Weight & dimensions
Width
16.1" (410 mm)
Weight & dimensions
Depth
3.15" (80 mm)
Height
13.2" (335 mm)
Weight
2.29 lbs (1.04 kg)
Notebook compartment dimensions (W x D x H)
15 x 1.57 x 11.8" (380 x 40 x 300 mm)
Other features
Minimum screen size
15"
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)