location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5672WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AA705.087
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1400
  • - Windows XP Home Edition
Long product name Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition :
The short editorial description of Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Intel® Mobile Pentium® processor Centrino™ Duo T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA 16ms CrystalBrite, 1024MB DDR II RAM (2x512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer (tray), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, 128MB ATI X1400, DVI, 1.3MP Camera, 5-in-1 card reader
More>>>
Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
The official marketing text of Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition as supplied by the manufacturer

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Short summary description Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This short summary of the Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5672WLMi, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5672WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 6.5 lbs (2.95 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display response rise/fall
16 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
SoundBlaster-Pro & MS DirectSound-compatible
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
Ports & interfaces
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard/34
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
-Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management) -AcerGridVista -Acer Launch manager -Acer Arcade -Norton AntiVirus -Adobe Acrobat Reader -CyberLink PowerDVD -NTI CD Maker
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.3" (364 mm)
Depth
10.8" (275 mm)
Height
1.1" (28 mm)
Weight *
6.5 lbs (2.95 kg)
Hard drive
Storage drive type
SATA
Other features
Bundled hardware
1.3MP Camera
Wireless technology
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.8 x 1.1" (364 x 275 x 28 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 01:56:11
Uk has collected 6 expert reviews for Acer Aspire 5672WLMi Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-08-09 01:56:10
You should have stopped referring to Yonah and Napa by now – Centrino Duo is the phrase of the moment. Intel announced at the recent CES (Consumer Electronics Show) in Las Vegas that the mobile processors and platform would not be known by their nic...
Bottom line This is a well-crafted piece of kit – the only real niggles are the graphics card and slightly dull screen. Wed also question the sense of putting the AC connector right next to the optical drive, as it restricts your ability to insert and eject dis...
90%
gadgetspeak.com
Updated:
2014-08-09 01:56:01
Strange no one wants a notebook reviewed in January but there is a glut in March! Here I am looking at Intel Centrino Duo processor in an Acer Aspire 5672 notebook.
80%
Laptopmag.com
Updated:
2014-08-09 01:56:04
Acers first dual-core notebook gives the biggest names in the notebook world a run for their money. The 6.6-pound Aspire 5670 is fast, easy on the eyes, and chock-full of thoughtful and fun features.The 15.4-inch glossy widescreen offers an excellent...
Good Fast performance, Good graphics, Convenient multimedia and security utilities, Nicely priced...
Bad Mediocre Webcam, Average battery life...
90%