location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5652WLMib_256
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ABW05.004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7600
  • - Windows XP Home Edition
Long product name Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition :
The short editorial description of Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition

Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA 16ms CrystalBrite, 2048MB DDR II RAM (2x1024), 100GB HDD (5400rpm), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Wired & Wireless Lan 802.11a/b/g, Bluetooth, 256MB GeForce Go 7600, DVI, 5-in-1 card reader
More>>>
Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
The official marketing text of Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition as supplied by the manufacturer

Power-packed with Intel® dual-core processors, get-real NVIDIA® GeForce™ Go 7600 graphics, and an electrifying mix of high-efficiency entertainment and communications tools, the Aspire 5650 does serious work -- and imperative play.
- Genuine Windows® XP Media Center Edition OS option gives you an all-in-one media center, for maximum fun
- A hybrid TV-tuner hands your home another TV set, with TV recording and video capturing features
- Acer Arcade puts a wealth of entertainment modes at your fingertips
- Acer CinemaVision™ and Acer ClearVision™ endow you with a richer, smoother cinematic experience
- S/PDIF support brings movies to life with amplified digital audio
- 5-in-1 card reader eases the transfer of digital media files
- Built-in microphone lets you directly converse with friends over the Internet
- Acer Empowering Technology integrates eight commonly used applications into an easy-to-use portal
-mThin-and-light Folio design makes the Aspire 5650 easy to carry, and exudes great taste wherever you go
- Front-access ports and controls bring usability to the forefront
- Acer Bluetooth® VoIP phone option encourages IM chats -- with one click of a button!
- Acer SignalUp™ wireless technology fortifies signal reception and range
- Intel® PRO/Wireless 3945ABG network connection Wi-Fi CERTIFIED™ solution provides the best wireless standard today!
- Gigabit Ethernet executes data transfers at light speed
- Enhanced Bluetooth® V2.0+EDR transfers larger number of files three times faster!

Short summary description Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
This short summary of the Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5652WLMib_256, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 2 GB, 100 GB

Long summary description Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5652WLMib_256 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5652WLMib_256. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Home Edition. Weight: 6.44 lbs (2.92 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor front side bus
667 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
SoundBlaster-Pro & MS DirectSound-compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard/34
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus, Adobe Acrobat Reader, CyberLink Power Producer, NTI CD Maker
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
6.44 lbs (2.92 kg)
Other features
Wireless technology
IEEE 802.11a/IEEE 802.11b/IEE 802.11g/Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
14.1 x 10.4 x 1.42" (358 x 265 x 36 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92