location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP12V36 UPS battery 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12V DC, 36-Amp Replacement Battery for HCRK-36 Medical-Grade Mobile Power Retrofit Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP12V36
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142467 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP12V36 UPS battery 12 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12V DC
  • - 36-Amp
  • - Simple plug-in connection with included cable
  • - Sealed, maintenance-free
Guarantee: 6-month limited warranty
Long product name Tripp Lite BP12V36 UPS battery 12 V :
The short editorial description of Tripp Lite BP12V36 UPS battery 12 V

12V DC, 36-Amp Replacement Battery for HCRK-36 Medical-Grade Mobile Power Retrofit Kit
More>>>
Tripp Lite BP12V36 UPS battery 12 V:
The official marketing text of Tripp Lite BP12V36 UPS battery 12 V as supplied by the manufacturer

12V DC, 36-Amp Replacement Battery for HCRK-36 Medical-Grade Mobile Power Retrofit Kit. Sealed lead acid, maintenance-free, spill/leak proof, AGM battery, simple plug-in connection with included cable – Included in the HCRK-36. This is the replacement battery for the HCRK-36 battery.

Short summary description Tripp Lite BP12V36 UPS battery 12 V:
This short summary of the Tripp Lite BP12V36 UPS battery 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP12V36, 12 V, 1 pc(s), Taiwan, 32 lbs (14.5 kg), 8.75" (222.2 mm), 6.5" (165.1 mm)

Long summary description Tripp Lite BP12V36 UPS battery 12 V:
This is an auto-generated long summary of Tripp Lite BP12V36 UPS battery 12 V based on the first three specs of the first five spec groups.

Tripp Lite BP12V36. Battery voltage: 12 V, Number of batteries included: 1 pc(s), Country of origin: Taiwan. Weight: 32 lbs (14.5 kg), Width: 8.75" (222.2 mm), Height: 6.5" (165.1 mm). Package width: 12.1" (307.3 mm), Package height: 9.1" (231.1 mm), Package depth: 11.7" (297.2 mm). Quantity per master (outer) case: 1 pc(s)

Features
Battery voltage *
12 V
Number of batteries included *
1 pc(s)
Country of origin
Taiwan
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
32 lbs (14.5 kg)
Width
8.75" (222.2 mm)
Height
6.5" (165.1 mm)
Weight & dimensions
Depth
10" (254 mm)
Packaging data
Package width
12.1" (307.3 mm)
Package height
9.1" (231.1 mm)
Package depth
11.7" (297.2 mm)
Package weight
33.7 lbs (15.3 kg)
Logistics data
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)