location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U224-4R4-R interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB over Cat5 Hub with 4 Remote Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U224-4R4-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146687 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite U224-4R4-R interface cards/adapter :
The short editorial description of Tripp Lite U224-4R4-R interface cards/adapter

4-Port USB over Cat5 Hub with 4 Remote Ports
More>>>
Tripp Lite U224-4R4-R interface cards/adapter:
The official marketing text of Tripp Lite U224-4R4-R interface cards/adapter as supplied by the manufacturer

Tripp Lite's 4-Port USB 1.1 over Cat5 extender hub allows USB peripherals to be located up to 45.72 m (150-ft.) from your computer. Simply plug the transmitter into the USB port on your computer, connect your USB peripherals, and run Cat5e/Cat6 cable up to 45.72 m (150-ft.) to the remote receiver unit and connected devices. Plug-and-play; no software or drivers required.

- Locate 4 USB 1.1 peripherals up to 150 ft. from your computer
- Uses readily available Cat5e/Cat6 patch cable
- Plug-and-play; no software or drivers required

Short summary description Tripp Lite U224-4R4-R interface cards/adapter:
This short summary of the Tripp Lite U224-4R4-R interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U224-4R4-R, Black, Activity, Taiwan, 2 pc(s), 8.9" (226.1 mm), 5.9" (149.9 mm)

Long summary description Tripp Lite U224-4R4-R interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U224-4R4-R interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U224-4R4-R. Product color: Black, LED indicators: Activity, Country of origin: Taiwan. Quantity per pack: 2 pc(s), Package width: 8.9" (226.1 mm), Package depth: 5.9" (149.9 mm). Quantity per master (outer) case: 20 pc(s), Master (outer) case width: 25.1" (637.5 mm), Master (outer) case length: 13.1" (332.7 mm). I/O ports: 1 x RJ45

Design
Product color
Black
LED indicators
Activity
Country of origin
Taiwan
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
20037332146681
Compliance certificates
RoHS
Packaging data
Quantity per pack
2 pc(s)
Package width
8.9" (226.1 mm)
Package depth
5.9" (149.9 mm)
Packaging data
Package height
2.3" (58.4 mm)
Package weight
12 oz (340 g)
Logistics data
Harmonized System (HS) code
8517.62.0090
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
25.1" (637.5 mm)
Master (outer) case length
13.1" (332.7 mm)
Master (outer) case height
10.4" (264.2 mm)
Master (outer) case weight
16.6 lbs (7.53 kg)
Other features
I/O ports
1 x RJ45
Brand Image Article code product Stock Price from
Tripp Lite U215-002 interface cards/adapter Tripp Lite U215-002 interface cards/adapter
(show image)
U215-002 U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)