location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P132-06N-MICRO Micro HDMI (Type D) to DVI-D Adapter (M/F), 6-in. (15.24 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P132-06N-MICRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181039 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:50:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with HDTV resolutions up to 1080P
  • - View presentations, Videos or pictures on a DVI monitor or projector
Guarantee: Lifetime limited
Long product name Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black :
The short editorial description of Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black

Micro HDMI (Type D) to DVI-D Adapter (M/F), 6-in. (15.24 cm)
More>>>
Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black:
The official marketing text of Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black as supplied by the manufacturer

Micro HDMI to DVI-D Adapter converts a Micro HDMI input to DVI-D output
View presentations, pictures or video on a DVI display or projector
Compatible with HDTV video resolutions including 1080p
Connect Your Smartphone, Tablet or Other Micro HDMI Enabled Device to a DVI-D Display Using Your DVI Cable.

Short summary description Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black:
This short summary of the Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P132-06N-MICRO, 6" (0.152 m), HDMI, DVI-D, Male, Female, 1080p

Long summary description Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black:
This is an auto-generated long summary of Tripp Lite P132-06N-MICRO video cable adapter 6" (0.152 m) HDMI DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P132-06N-MICRO. Cable length: 6" (0.152 m), Connector 1: HDMI, Connector 2: DVI-D. Package width: 0.252" (6.4 mm), Package depth: 0.5" (12.7 mm), Package height: 0.252" (6.4 mm). Master (outer) case width: 7" (177.8 mm), Master (outer) case length: 11" (279.4 mm), Master (outer) case height: 4" (101.6 mm)

Features
Cable length *
6" (0.152 m)
Connector 1 *
HDMI
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Female
Supported video modes
1080p
Product color
Black
Country of origin
China
Packaging data
Package width
0.252" (6.4 mm)
Package depth
0.5" (12.7 mm)
Package height
0.252" (6.4 mm)
Packaging data
Package weight
1.76 oz (50 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
7" (177.8 mm)
Master (outer) case length
11" (279.4 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
15.9 oz (450 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332181036
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NDVIV2BP video cable adapter 5.91" (0.15 m) DisplayPort DVI-I Black Tripp Lite P134-06NDVIV2BP video cable adapter 5.91" (0.15 m) DisplayPort DVI-I Black
(show image)
P134-06NDVIV2BP P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)