location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-06N-VGA-BP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237712 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:01:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50-piece bulk pack of P134-06N-VGA DisplayPort to VGA video adapters
  • - Delivers high-definition picture quality at resolutions up to 1920 x 1080 (1080p)
  • - Active adapter converts Single- and Dual-Mode DP++ output for viewing on VGA display
  • - Compact unit fits easily into briefcase or laptop bag for instant use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black :
The short editorial description of Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black

DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
More>>>
Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black:
The official marketing text of Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black as supplied by the manufacturer

DisplayPort to VGA Converters Connect DP Source to VGA Display
This set includes 50 P134-06N-VGA DisplayPort to VGA active adapters. Each adapter connects a VGA monitor, television or projector to the DisplayPort output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female HD15 connector, allowing you to continue using your existing VGA display and VGA cable to transmit video signals without the expense of a new DP display.

Transmit Outstanding 1080p Video for High-Definition Presentations
Ideal for classrooms, lecture halls and anywhere else you may need to connect to a VGA monitor, these DisplayPort to VGA converters support computer video resolutions up to 1920 x 1080 (1080p) and HD resolutions up to 1080p. The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

Ready to Use Right Out of the Package
The plug-and-play DP to VGA adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size and built-in cable, the P134-06N-VGA is recommended for stowing in your laptop bag and carrying to school or the office.

Short summary description Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black:
This short summary of the Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-06N-VGA-BP, 5.91" (0.15 m), DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P134-06N-VGA-BP. Cable length: 5.91" (0.15 m), Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Sustainability certificates: RoHS. Cable diameter: 0.236" (6 mm), Weight: 3.53 oz (100 g). Quantity per pack: 50 pc(s), Package width: 11" (279.9 mm), Package depth: 9.84" (249.9 mm). Master (outer) case width: 20.5" (519.9 mm), Master (outer) case length: 12.8" (325.1 mm), Master (outer) case height: 11.8" (300 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable length *
5.91" (0.15 m)
Connector 1 *
DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.1a
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Maximum refresh rate
60 Hz
Product color
Black
Ferrite bead
No
Plug material
Polyvinyl chloride (PVC) + Acrylonitrile butadiene styrene (ABS)
Plug and Play
Yes
Converter type
Active video converter
Country of origin
Vietnam
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable diameter
0.236" (6 mm)
Weight
3.53 oz (100 g)
Packaging data
Quantity per pack
50 pc(s)
Package width
11" (279.9 mm)
Package depth
9.84" (249.9 mm)
Package height
5.91" (150.1 mm)
Package weight
3.86 lbs (1.75 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
20.5" (519.9 mm)
Master (outer) case length
12.8" (325.1 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
17.6 lbs (8 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332237719
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-VGA video cable adapter 12.2" (0.31 m) VGA (D-Sub) DisplayPort Black Tripp Lite P134-001-VGA video cable adapter 12.2" (0.31 m) VGA (D-Sub) DisplayPort Black
(show image)
P134-001-VGA P134-001-VGA DisplayPort to VGA Active Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)