location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-000VGAV2BP DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-000VGAV2BP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237699 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:42:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50-piece bulk pack of P134-000-VGA-V2 DisplayPort to VGA video adapters
  • - Delivers high-definition picture quality at resolutions up to 1920 x 1200 (1080p)
  • - Molded adapter converts Single- and Dual-Mode DP++ output for viewing on VGA display
  • - Compact unit fits easily into pocket, briefcase or laptop bag for instant use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black :
The short editorial description of Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black

DisplayPort 1.2 to VGA Active Compact Adapter Video Converter (M/F), 50 Pack
More>>>
Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black:
The official marketing text of Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black as supplied by the manufacturer

Molded DisplayPort to VGA Converters Connect DP Source to VGA Display
This set includes 50 P134-000-VGA-V2 DisplayPort to VGA active compact adapters. Each molded one-piece unit connects a VGA monitor, television or projector to the DisplayPort 1.2 output on your PC, Mac, Chromebook, MacBook, Microsoft Surface or other compatible computer or tablet. They feature a male DP connector and a female HD15 connector, allowing you to continue using your existing VGA display and VGA cable to transmit video signals without the expense of a new DP display. They also are backward compatible with pre-1.2 DisplayPort generations.

Transmit Outstanding 1080p Video for High-Definition Presentations
Ideal for classrooms, lecture halls and anywhere else you may need to connect to a VGA monitor, these DisplayPort to VGA converters support computer video resolutions up to 1920 x 1200 (including 1080p) and HD video resolutions up to 1920 x 1080 (1080p). The active adapters convert both Single-Mode and Dual-Mode (DP++) DisplayPort output. They come recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

Ready to Use Right Out of the Package
The plug-and-play DP to VGA adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. With its small size (about two inches long), the P134-000-VGA-V2 is recommended for stowing in your pocket or laptop bag and carrying to school or the office.

Short summary description Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black:
This short summary of the Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-000VGAV2BP, DisplayPort, VGA, Black

Long summary description Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black:
This is an auto-generated long summary of Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black based on the first three specs of the first five spec groups.

Tripp Lite P134-000VGAV2BP. Connector 1: DisplayPort, Connector 2: VGA. Product color: Black

Ports & interfaces
Connector 1 *
DisplayPort
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
DisplayPort version
1.2
Performance
Product color *
Black
Housing material
ABS synthetics
Supported video modes
1080p
Maximum resolution
1920 x 1200 pixels
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Relative humidity
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
10.6 oz (300 g)
Packaging data
Package width
10.2" (260.1 mm)
Package depth
7.48" (190 mm)
Package height
5.71" (145 mm)
Package weight
3.53 lbs (1.6 kg)
Packaging content
Quantity per pack
50 pc(s)
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332237696
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
6.5" (165.1 mm)
Master (outer) case weight
16.3 lbs (7.4 kg)
Harmonized System (HS) code
8471.80.1000
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)