location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 4000 keyboard Office USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 4000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-0700GB show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB
  • - QWERTY UK English
  • - Full-size (100%)
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Guarantee: 2 years
Long product name CHERRY KC 4000 keyboard Office USB QWERTY UK English Black :
The short editorial description of CHERRY KC 4000 keyboard Office USB QWERTY UK English Black

USB, 88 Keys, 345 g
More>>>
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black:
The official marketing text of CHERRY KC 4000 keyboard Office USB QWERTY UK English Black as supplied by the manufacturer

CHERRY KC 4000 is advanced CHERRY technology in a compact size. Modern, flat compact design with soft and quiet keys. Lasting, reliable and optimised for professional use.

- Flat and compact professional keyboard with quiet, short stroke keys
- Scissor technology: Up to 10 million key actuations
- Adjustable cable routing from the casing (left/centre/right)
- Plug & Play via USB connection
- Energy-saving technology

Short summary description CHERRY KC 4000 keyboard Office USB QWERTY UK English Black:
This short summary of the CHERRY KC 4000 keyboard Office USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 4000, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description CHERRY KC 4000 keyboard Office USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY KC 4000 keyboard Office USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY KC 4000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 88. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Keyboard number of keys
88
Keyboard keys operating life
10 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Certification
c-tick, UL, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product color *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Cable length
70.9" (1.8 m)
Features
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
50 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
12 x 5.75 x 0.591" (305 x 146 x 15 mm)
Keyboard weight
12.2 oz (345 g)
Packaging data
Package width
13.8" (350 mm)
Package depth
7.6" (193 mm)
Package height
0.984" (25 mm)
Package weight
17.2 oz (488 g)
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No
Logistics data
Quantity per master (outer) case
20 pc(s)
Quantity per pallet
480 pc(s)
Number of cartons per pallet
24 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:57:24
Uk has collected 2 expert reviews for CHERRY KC 4000 keyboard Office USB QWERTY UK English Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 19:57:24
With the amount of space available on each desk getting less every item on it gets squeezed so if something can do the same job and take a lot less space to do it then this must be a better use of the available space hence the Compact Keyboard from Cherry...
0%
Brand Image Article code product Stock Price from
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black CHERRY KC 1000 SC keyboard Universal USB QWERTY UK English Black
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray CHERRY KC 1000 keyboard Universal USB QWERTY UK English Gray
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black CHERRY MultiBoard MX V2 G80-8000 keyboard Office USB QWERTY UK English Black
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)