location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z5400 44-in PostScript Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z5400 44-in PostScript Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1L21A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758696156 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z5400 44-in PostScript Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
Guarantee: One-year limited hardware
Long product name HP Designjet Z5400 44-in PostScript Printer :
The short editorial description of HP Designjet Z5400 44-in PostScript Printer

HP DesignJet Z5400 44-in PostScript Printer
More>>>
Short summary description HP Designjet Z5400 44-in PostScript Printer:
This short summary of the HP Designjet Z5400 44-in PostScript Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z5400 44-in PostScript Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF, Cyan, Light grey, Magenta, Matte black, Photo black, 53 m²/hr, 1118 x 1676 mm

Long summary description HP Designjet Z5400 44-in PostScript Printer:
This is an auto-generated long summary of HP Designjet Z5400 44-in PostScript Printer based on the first three specs of the first five spec groups.

HP Designjet Z5400 44-in PostScript Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF. Maximum print size: 1118 x 1676 mm, Paper tray media types: Banner, Bond paper, Coated paper, Maximum roll diameter: 5.31" (13.5 cm). USB connector: USB Type-A. Product color: Black, Gray, Internal memory: 65536 MB, Internal storage capacity: 320 GB. Power consumption (typical): 120 W

Fast delivery with two rolls and a smart workflow

Be ready—meet urgent requests using the first printer for graphics with multi-roll and smart media switching.
Increase uptime with fewer roll changes and useful notifications for ink levels, firmware updates, and more.
Preview, crop, and print PDF, PostScript®, HP-GL/2, TIFF, and JPEG files fast, using HP Instant Printing PRO.
Shorten your turnaround times with a 320 GB hard drive, borderless printing,[1] and fast-drying HP Photo Inks.

Quality and durability to impress your customers

Create in-house posters, photos, canvases, backlit prints, indoor signs, POS posters, line drawings, and maps.
Impress customers with top quality black-and-white images, using three shades of black HP Photo Inks.
Achieve smooth color tones thanks to HP Multi-Dimensional Smart Drop Placement Technology.
Expand your offerings with water-resistant prints that last up to 200 years, using HP Photo Inks.[2]

Easy, efficient operation backed by HP reliability

Simplify your operation with USB flash drive and email printing[3], a color touchscreen, and print preview.
Ensure color reliability with HP Professional PANTONE® color emulation and embedded Adobe® PostScript®/PDF.
Automatic drop detection and intelligent masking helps ensure image quality and reduces cleaning and waste.
Use ink more efficiently thanks to an optimized ink configuration.[4]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, PostScript 3, TIFF
Printing colors *
Cyan, Light grey, Magenta, Matte black, Photo black
Print speed (normal quality)
53 m²/hr
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Banner, Bond paper, Coated paper
Maximum roll diameter
5.31" (13.5 cm)
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product color *
Black, Gray
Internal memory
65536 MB
Internal storage capacity
320 GB
Storage media
HDD
Power
Power consumption (typical)
120 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
69.7" (1770 mm)
Depth
28.4" (721 mm)
Height
41.3" (1050 mm)
Weight
189.6 lbs (86 kg)
Packaging data
Package width
76" (1930 mm)
Package depth
30.3" (770 mm)
Package height
28" (710 mm)
Package weight
253.5 lbs (115 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:38:50
Uk has collected 1 expert review for HP Designjet Z5400 1118mm PostScript Printer and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
toptenreviews.com
Updated:
2014-08-09 09:38:50
The HP Designjet is a large format printer capable of printing in high resolution and on a vast variety of materials. This large printer can print up to 44-inches wide and features dual roll capabilities, which allow for long printing jobs with few interr...
Good This large format printer can print on a variety of materials, including fabric, film, banners and signs. It also features ePrint capabilities and it is compatible with Windows 8 and older Windows operating systems, as well as Mac OS X.
Bad We could not find many support documents for this large printer. Additionally, it isn't the fastest printer on our lineup.
Bottom line The HP Designjet is a large format printer that is hard to beat. It provides high-resolution images, a print width up to 44-inches and the ability to print on most materials. This wide format printer has the ability to handle most of the printing tasks y...
85%