location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 Matte Black and Cyan DesignJet Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9404A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827803907518 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 01:55:23
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 print head Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - Printing colors: Matte black, Cyan
  • - OEM code: C9404A
  • - Country of origin: Singapore
  • - 1 pc(s)
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 70 print head Inkjet :
The short editorial description of HP 70 print head Inkjet

HP 70 Matte Black and Cyan Printhead with HP Smart Printing Technology
More>>>
HP 70 print head Inkjet:
The official marketing text of HP 70 print head Inkjet as supplied by the manufacturer




Short summary description HP 70 print head Inkjet:
This short summary of the HP 70 print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 70, HP DesignJet Z2100 Photo Printer; HP DesignJet Z5200 PostScript Printer; Photosmart Pro B9180..., Inkjet, Matte black, Cyan, C9404A, Singapore, 5.63" (143 mm)

Long summary description HP 70 print head Inkjet:
This is an auto-generated long summary of HP 70 print head Inkjet based on the first three specs of the first five spec groups.

HP 70. Compatibility: HP DesignJet Z2100 Photo Printer; HP DesignJet Z5200 PostScript Printer; Photosmart Pro B9180..., Print technology: Inkjet, Printing colors: Matte black, Cyan. Width: 5.63" (143 mm), Depth: 1.1" (28 mm), Height: 5.2" (132 mm). Package width: 1.1" (28 mm), Package depth: 5.63" (143 mm), Package height: 5.2" (132 mm). Quantity per pallet: 1920 pc(s), Pallet weight: 8.75 oz (248 g), Quantity per pack: 1 pc(s). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet Z2100 Photo Printer; HP DesignJet Z5200 PostScript Printer; Photosmart Pro B9180 Printer; Photosmart Pro B8850 Printer
Print technology
Inkjet
Printing colors
Matte black, Cyan
OEM code
C9404A
Country of origin
Singapore
Weight & dimensions
Width
5.63" (143 mm)
Depth
1.1" (28 mm)
Height
5.2" (132 mm)
Weight
2.47 oz (70 g)
Packaging data
Package width
1.1" (28 mm)
Package depth
5.63" (143 mm)
Package height
5.2" (132 mm)
Package weight
3.53 oz (100 g)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 52.2" (1219 x 1016 x 1325 mm)
Quantity per pallet
1920 pc(s)
Pallet size (EU)
48 x 40 x 52.2" (1219 x 1016 x 1325 mm)
Pallet weight
8.75 oz (248 g)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Quantity per box
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)