location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 772 300-ml Matte Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
772 300-ml Matte Black DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN635A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849626390544 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 01:22:18
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 772 300-ml Matte Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offer your customers over 200 years print permanence on a range of HP creative and specialty media[1]. Enjoy easy, productive, high-quality printing with HP printing materials innovation.
  • - See optimised print quality and reliability, enabled by built-in intelligent technology. Produce professional-quality prints and speed up print reviews.
  • - Maintain peak productivity thanks to trouble-free printing. Individually replaceable ink cartridges let you enjoy easy, cost-effective printing. Avoid downtime with the legendary quality and reliability of HP.
  • - Ideal for low-volume print service providers, including copy shops and quick printers.
  • - What's in the box: Ink cartridge
Guarantee: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty.
Long product name HP 772 300-ml Matte Black DesignJet Ink Cartridge :
The short editorial description of HP 772 300-ml Matte Black DesignJet Ink Cartridge

HP 772 300-ml Matte Black Designjet Ink Cartridge
More>>>
HP 772 300-ml Matte Black DesignJet Ink Cartridge:
The official marketing text of HP 772 300-ml Matte Black DesignJet Ink Cartridge as supplied by the manufacturer




Short summary description HP 772 300-ml Matte Black DesignJet Ink Cartridge:
This short summary of the HP 772 300-ml Matte Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 772 300-ml Matte Black DesignJet Ink Cartridge, Matte black, Pigment-based ink, Pigment-based ink, 300 ml, 1 pc(s)

Long summary description HP 772 300-ml Matte Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 772 300-ml Matte Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 772 300-ml Matte Black DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 300 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z5200 Photo
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
HP
OEM code
300
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.1" (283 mm)
Depth
1.61" (41 mm)
Height
4.65" (118 mm)
Weight
15.5 oz (440 g)
Packaging data
Package width
11.1" (283 mm)
Package depth
1.61" (41 mm)
Package height
4.65" (118 mm)
Package weight
17.6 oz (500 g)
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
47.2 x 39.4 x 36.2" (1200 x 1000 x 920 mm)
Quantity per pallet
510 pc(s)
Number of cartons per pallet
102 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
10.5 oz (297 g)
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
0.0959 oz (2.72 g)
Products per larger master (outer) case
5 pc(s)
Master (outer) case gross weight (imperial)
6 lbs
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)