location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1P interface cards/adapter Internal Parallel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newer version available PEX1P2: 1 Port PCI Express Dual Profile Parallel Adapter Card - SPP/EPP/ECP - 1x DB25 IEEE 1284 PCIe Parallel Card (PEX1P)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824170 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX1P user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEX1P interface cards/adapter Internal Parallel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SPP/EPP/ECP Parallel port fully supports existing Centronics interface
  • - Compliant with PCI Express Base Specification 1.0a
  • - Includes low profile/half-height mounting bracket
  • - PCI 2.2 and PCI Power Management 1.0 compliant
Guarantee: 2 Years
Long product name StarTech.com PEX1P interface cards/adapter Internal Parallel :
The short editorial description of StarTech.com PEX1P interface cards/adapter Internal Parallel

StarTech.com Newer version available PEX1P2: 1 Port PCI Express Dual Profile Parallel Adapter Card - SPP/EPP/ECP - 1x DB25 IEEE 1284 PCIe Parallel Card (PEX1P)
More>>>
StarTech.com PEX1P interface cards/adapter Internal Parallel:
The official marketing text of StarTech.com PEX1P interface cards/adapter Internal Parallel as supplied by the manufacturer

Add a parallel port to your desktop computer through a PCI Express slot; features both standard and half-height mounting bracketsThe PEX1P PCIe Parallel Adapter card can be installed in a PCI Express (PCIe) slot, allowing you to connect EPP/ECP parallel peripherals to any computer system. Relying on a native single-chip design(Oxford OXPCIe952), this adapter harnesses the true capability of PCI Express - ensuring maximum performance and reliability.This high performance SPP/EPP/ECP parallel card adds one DB25 parallel port, perfect for connecting printers, scanners, CD-R/RW drives, memory card readers, bar code scanners and more. With the added convenience of plug and play capability, installing the parallel adapter card is hassle-free!The PCIe Parallel Adapter card includes both standard and half-height/low profile mounting brackets and is backed by a StarTech.com two year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com PEX1P interface cards/adapter Internal Parallel:
This short summary of the StarTech.com PEX1P interface cards/adapter Internal Parallel data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1P, PCIe, Parallel, PCI 2.2, PLX/Oxford - OXPCIe952, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows...

Long summary description StarTech.com PEX1P interface cards/adapter Internal Parallel:
This is an auto-generated long summary of StarTech.com PEX1P interface cards/adapter Internal Parallel based on the first three specs of the first five spec groups.

StarTech.com PEX1P. Host interface: PCIe, Output interface: Parallel, Expansion card standard: PCI 2.2. Chipset: PLX/Oxford - OXPCIe952. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows..., Other operating systems supported: Windows XP Embedded. Width: 4.33" (110 mm), Depth: 0.827" (21 mm), Height: 4.72" (120 mm). Package width: 5.63" (143 mm), Package depth: 6.69" (170 mm), Package height: 1.18" (30 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
Parallel
Expansion card standard
PCI 2.2
Parallel ports quantity
1
Design
Internal *
Yes
Features
Chipset
PLX/Oxford - OXPCIe952
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows CE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows XP Embedded
Technical details
Compliance certificates
CE, RoHS
Weight & dimensions
Width
4.33" (110 mm)
Depth
0.827" (21 mm)
Height
4.72" (120 mm)
Weight
1.48 oz (42 g)
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
5.63" (143 mm)
Package depth
6.69" (170 mm)
Package height
1.18" (30 mm)
Package weight
4.69 oz (133 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
80 pc(s)
Master (outer) case width
12" (305 mm)
Master (outer) case length
23.2" (590 mm)
Master (outer) case height
14.2" (360 mm)
Country Distributor
España 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)