location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN1116V KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN1116V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN1116V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778306
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KN1116V KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1920 x 1200 pixels
  • - Housing material: Metal
  • - 17 W
Long product name ATEN KN1116V KVM switch Black :
The short editorial description of ATEN KN1116V KVM switch Black

16 x RJ-45, 3 x USB, 1920 x 1200
More>>>
ATEN KN1116V KVM switch Black:
The official marketing text of ATEN KN1116V KVM switch Black as supplied by the manufacturer

The KN1116v is an IP-based KVM control unit, with dual IP / dual power functionality, serial console access and Virtual Media support, that allows both local and remote operators to monitor and access multiple servers from a single console.

Since the KN1116v uses TCP/IP for its communications protocol, it can be accessed via their IP addresses from anywhere on the LAN, WAN, or Internet - whether the connecting computer is located down the hall, down the street, or half-way around the world. Remote operators can log in via their browser or make use of stand-alone Windows or Java GUI applications.

In addition to TCP/IP connectivity, the KN1116v provides console ports for a locally attached USB or PS/2 console, serial console and a Laptop USB console (LUC) - allowing access and control from the data center as well as over the Net.

Monitoring the installation´s activities couldn´t be easier. A convenient Auto Scan feature permits automatic switching from port to port at user-specified intervals, while the Panel Array Mode can display the video output of multiple servers at the same time.

The KN1116v also supports advanced virtual media functions, such as mapping USB DVD/CD/hard drives; and other storage media to a server. Virtual media support allows you to conduct file transfers, installs applications and OS patches, and perform diagnostics remotely. You can upgrade your entire installation from a single remote console located anywhere in the world. In addition, the KN1116v offers dual IP, dual power supplies, so that if one of the IP or power supplies fails, the second automatically takes over.

With its powerful features, the KVM Over the NET™switch provides the fastest, most reliable, most cost effective way to remotely access and manage multiple server installations.

* KA7140 not currently supported

Short summary description ATEN KN1116V KVM switch Black:
This short summary of the ATEN KN1116V KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN1116V, 1920 x 1200 pixels, 17 W, Black

Long summary description ATEN KN1116V KVM switch Black:
This is an auto-generated long summary of ATEN KN1116V KVM switch Black based on the first three specs of the first five spec groups.

ATEN KN1116V. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1200 pixels, Scan interval: 255 s. Product color: Black, Housing material: Metal, LED indicators: Link, Power. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 17 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
3
Audio connections
Yes
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
22
Performance
Maximum resolution *
1920 x 1200 pixels
Scan interval
255 s
Design
Product color *
Black
Housing material
Metal
LED indicators
Link, Power
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
17 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.1" (433.6 mm)
Depth
11.3" (287.8 mm)
Height
1.73" (44 mm)
Weight
7.94 lbs (3.6 kg)
Packaging content
Cables included
AC
Manual
Yes
Brand Image Article code product Stock Price from
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7171 KVM switch Black ATEN KA7171 KVM switch Black
(show image)
KA7171 KA7171 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS88A KVM switch Black ATEN CS88A KVM switch Black
(show image)
CS88A CS88A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9138 KVM switch Rack mounting Black ATEN CS9138 KVM switch Rack mounting Black
(show image)
CS9138 CS9138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)