location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U344-001-HDMI-R USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U344-001-HDMI-R USB 3.0 SuperSpeed to HDMI Dual Monitor External Video Graphics Card Adapter, 512 MB SDRAM - 2048x1152,1080p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U344-001-HDMI-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174208 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U344-001-HDMI-R USB graphics adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Supports high-definition video resolutions up to 2048 x 1152 @ 60 Hz
  • - Connect up to 6 adapters at the same time to extend video across multiple displays
  • - Plug-and-play operation with no external power required for immediate installation
  • - Compatible with both Windows and macOS operating systems
Guarantee: 3-year limited
Long product name Tripp Lite U344-001-HDMI-R USB graphics adapter Black :
The short editorial description of Tripp Lite U344-001-HDMI-R USB graphics adapter Black

USB to HDMI Dual-Display External Video Graphics Card Adapter - USB 3.2 Gen 1, 512 MB SDRAM, 1080p
More>>>
Tripp Lite U344-001-HDMI-R USB graphics adapter Black:
The official marketing text of Tripp Lite U344-001-HDMI-R USB graphics adapter Black as supplied by the manufacturer

Connects a Larger Display to Your Notebook or Laptop Computer
This external video adapter allows you to reproduce the image on your laptop screen on a larger display. Just connect the U344-001-HDMI-R’s built-in USB-A plug to your computer’s USB port, and connect the adapter’s HDMI port to an HDMI-enabled monitor, HDTV or projector with a user-supplied HDMI cable (sold separately). You can extend video across both screens, do multiple presentations from a single computer, or play video on one display while working on another. You can use up to six U344-001-HDMI-R adapters at the same time, adding as many as six additional displays and extending a video signal across all of them.

Supports High-Definition 1080p Video
The U344-001-HDMI-R supports HD video resolutions up to 2048 x 1152, including 1080p, at 60 Hz. Featuring 512 MB DDR2 SDRAM of memory, the plug-and-play adapter is bus-powered, so no external power adapter is required. It supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps, and is backward compatible with USB 2.0.

Broadly Compatible with Most Major Operating Systems
The U344-001-HDMI-R works with Windows 7 and later (32- and 64-bit), Intel Mac OS X 10.8.5 and later, Mac 10.11 (32- and 64-bit), and Surface tablets running non-RT Windows 8, 8.1 and 10. Check the owner’s manual for system requirements when using multiple adapters or using the add-on monitor for DVD playback.

Short summary description Tripp Lite U344-001-HDMI-R USB graphics adapter Black:
This short summary of the Tripp Lite U344-001-HDMI-R USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U344-001-HDMI-R, Black, 1.37" (34.9 mm), 3.37" (85.7 mm), 0.626" (15.9 mm), 1.76 oz (50 g), 5.3" (134.6 mm)

Long summary description Tripp Lite U344-001-HDMI-R USB graphics adapter Black:
This is an auto-generated long summary of Tripp Lite U344-001-HDMI-R USB graphics adapter Black based on the first three specs of the first five spec groups.

Tripp Lite U344-001-HDMI-R. Product color: Black. Width: 1.37" (34.9 mm), Depth: 3.37" (85.7 mm), Height: 0.626" (15.9 mm). Package width: 5.3" (134.6 mm), Package depth: 3.5" (88.9 mm), Package height: 0.902" (22.9 mm). Quantity per master (outer) case: 100 pc(s), Master (outer) case width: 18.7" (475 mm), Master (outer) case length: 11" (279.4 mm)

Design
Product color
Black
Weight & dimensions
Width
1.37" (34.9 mm)
Depth
3.37" (85.7 mm)
Height
0.626" (15.9 mm)
Weight
1.76 oz (50 g)
Packaging data
Package width
5.3" (134.6 mm)
Package depth
3.5" (88.9 mm)
Package height
0.902" (22.9 mm)
Package weight
3.17 oz (90 g)
Logistics data
Quantity per master (outer) case
100 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332174205
Master (outer) case width
18.7" (475 mm)
Master (outer) case length
11" (279.4 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
22 lbs (10 kg)
Country of origin
China
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
Tripp Lite U444-006-HDR4BE USB graphics adapter Black Tripp Lite U444-006-HDR4BE USB graphics adapter Black
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB graphics adapter Black Tripp Lite U444-003-HDR4BE USB graphics adapter Black
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Gray
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-015-H4K6BM U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-H4K6BM USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-010-H4K6BM USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-010-H4K6BM U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DE USB graphics adapter 1920 x 1200 pixels White Tripp Lite U444-010-DE USB graphics adapter 1920 x 1200 pixels White
(show image)
U444-010-DE U444-010-DE USB-C to DVI Adapter Cable (USB-C to DVI-D Dual Link M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-H4K6WE USB graphics adapter 4096 x 2160 pixels White Tripp Lite U444-006-H4K6WE USB graphics adapter 4096 x 2160 pixels White
(show image)
U444-006-H4K6WE U444-006-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)