location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Campus Notebook Backpac 15.4" Backpack case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Campus Notebook Backpac
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEB05
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Campus Notebook Backpac 15.4" Backpack case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 15.4" Blue
  • - Nylon
  • - 3.09 lbs (1.4 kg)
Guarantee: Lifetime
Long product name Targus Campus Notebook Backpac 15.4" Backpack case Blue :
The short editorial description of Targus Campus Notebook Backpac 15.4" Backpack case Blue

Campus Notebook Backpac - Holds notebooks with screens up to 15/15.4", Nylon, Black & Blue
More>>>
Targus Campus Notebook Backpac 15.4" Backpack case Blue:
The official marketing text of Targus Campus Notebook Backpac 15.4" Backpack case Blue as supplied by the manufacturer

The Campus Notebook Backpac is ideal for students at school or university and also appeals to today’s mobile professionals with an active lifestyle and a more casual work environment. The padded computer compartment is specifically designed to protect notebooks with standard 15/15.4" inch screens. There's plenty of storage space: an extra large zippered storage compartment with internal pockets including zippered mesh pockets - perfect for personal (iPOD, CD Player, PDA, etc.) or computing accessories. Other features include pen loops, student/business card holder, a mobile phone removable pocket and CD compartments with a line-out porthole for your headphones. Finally, for your ultimate carrying comfort, there's a 3D contoured air-mesh back padding which helps alleviate stress and strain on your back.



Features:

Compartment for holding notebooks with up to 15-15.4” screens

3D contoured air-mesh back padding which helps alleviate back stress/strain

Multiple pockets for maximum storage capacity (Mobile phone, CD player, CD sleeves, Pda, iPod, pens, business/student card..) and many more!

Hidden rear pocket for your personal belongings

Adjustable fasteners on each side of the backpac

Neoprene comfort grip handle

Mesh pockets for your loose accessories

Short summary description Targus Campus Notebook Backpac 15.4" Backpack case Blue:
This short summary of the Targus Campus Notebook Backpac 15.4" Backpack case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Campus Notebook Backpac, Backpack case, 15.4", 3.09 lbs (1.4 kg)

Long summary description Targus Campus Notebook Backpac 15.4" Backpack case Blue:
This is an auto-generated long summary of Targus Campus Notebook Backpac 15.4" Backpack case Blue based on the first three specs of the first five spec groups.

Targus Campus Notebook Backpac. Case type: Backpack case, Maximum screen size: 15.4". Weight: 3.09 lbs (1.4 kg)

Features
Compatibility
Holds notebooks with screens up to 15.4"-16"
Maximum screen size *
15.4"
Case type *
Backpack case
Material *
Nylon
Product main color *
Blue
Weight & dimensions
Weight
3.09 lbs (1.4 kg)
Notebook compartment dimensions (W x D x H)
13 x 11 x 1.97" (330 x 280 x 50 mm)
Other features
Dimensions (WxDxH)
17.7 x 15.7 x 5.12" (450 x 400 x 130 mm)
Country Distributor
United Kingdom 1 distributor(s)