Acer logo

Acer Aspire 3002WLMi 15.4" 0.25 GB DDR-SDRAM 40 GB

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106183
Info modified on:
01 Dec 2020, 16:16:59
Long product name Acer Aspire 3002WLMi 15.4" 0.25 GB DDR-SDRAM 40 GB:

AMD Sempron XP 2800+, Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA, 256MB RAM (1x 256), 40GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, Wired & wireless Lan 802.11b/g, no FDD, no IEEE, no S-video, no FIR, 64MB shared

Acer Aspire 3002WLMi 15.4" 0.25 GB DDR-SDRAM 40 GB:

Microsoft® Windows® XP Professional or Microsoft® Windows® XP Home Edition
Mobile AMD Sempron™ Processor 2800+
Integrated combo drive
802.11b/g wireless LAN
It's easy to keep within your budget but get everything you need in a notebook for home, school or home office. The Aspire™ 3000 is equipped with a powerful Mobile AMD Sempron™ processor, integrated optical drive and up to a 60GB hard drive. Work study and play on one all-around system

Short summary description Acer Aspire 3002WLMi 15.4" 0.25 GB DDR-SDRAM 40 GB:

Acer Aspire 3002WLMi, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer Aspire 3002WLMi 15.4" 0.25 GB DDR-SDRAM 40 GB:

Acer Aspire 3002WLMi. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 6.08 lbs (2.76 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.