Acer logo

Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB 15.4" 1 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132165
Info modified on:
23 Jan 2025, 18:51:42
Short summary description Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB 15.4" 1 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition:

Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB, 1.7 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB 15.4" 1 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition:

Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4", 1024MB, 100GB. Processor frequency: 1.7 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.