location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel PRESTIGE 334 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRESTIGE 334
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200.0334
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2019 15:43:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Zyxel PRESTIGE 334 wired router :
The short editorial description of Zyxel PRESTIGE 334 wired router

ZyXEL's Prestige 334 Broadband Router with Firewall
More>>>
Zyxel PRESTIGE 334 wired router:
The official marketing text of Zyxel PRESTIGE 334 wired router as supplied by the manufacturer

Share your Internet connection between multiple PCs, all with solid security! Designed for home and small office applications, ZyXEL's Prestige 334 allows your household or office computers to share an Internet connection with secure and protected communication.

Benefits

High Performance
With a powerful CPU and integrated quick-route technology, the Prestige sharing routers are capable of running at high speed and are highly suitable for distributing large files as well as executing demanding LAN activities such as head-to-head games.

All-in-One
With a Router, Switch, Firewall, and VPN built-in, the all-in-one Prestige 334 series will meet your home networking gateway needs nicely.It can be used to share an Internet connection among multiple computers while being assuring your network environment is being safeguarded with the latest network security technology.

Doubled Security
The true firewall features such as Stateful Packet Inspection and Denial of Service (DoS) attack prevention protect users and resources on the internal network from outside intruders or hackers.

Private & Safe Care
Content filtering prevents undesirable advertising or Web content from being displayed by blocking potentially harmful material. You will be informed of network activities through event logs and e-mail alerts that help you maintain and monitor the network. Internet access can be further managed by time-of-day scheduling as well as budget control, features that allow parents to restrict and control their children's access to the Internet.

Easy Installation
The ZyXEL installation wizard makes installation a cinch. With the user-friendly, web-based configurator, you can easily setup and enjoy your Internet sharing router in a matter of minutes.

Short summary description Zyxel PRESTIGE 334 wired router:
This short summary of the Zyxel PRESTIGE 334 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel PRESTIGE 334, Stateful packet inspection (SPI) firewall, IPsec VPN tunnels , 2 MB, 8 MB, Ethernet connection (adapter or cable) Internet Explorer 4.0 or later Broadband (satellite,..., 10.7 oz (302 g)

Long summary description Zyxel PRESTIGE 334 wired router:
This is an auto-generated long summary of Zyxel PRESTIGE 334 wired router based on the first three specs of the first five spec groups.

Zyxel PRESTIGE 334. Firewall security: Stateful packet inspection (SPI) firewall, VPN support: IPsec VPN tunnels . Flash memory: 2 MB, Internal memory: 8 MB, Minimum system requirements: Ethernet connection (adapter or cable) Internet Explorer 4.0 or later Broadband (satellite,.... Weight: 10.7 oz (302 g). Interface: IEEE 802.11g, IEEE802.3, IEEE802.3u, 10-Base - T, 100 - Based TX, Power requirements: VAC, 1 Amp, Maximum data transfer rate: 0.1 Gbit/s

Network
Full duplex
Yes
Security
Firewall security
Stateful packet inspection (SPI) firewall
VPN support
IPsec VPN tunnels
Features
Flash memory
2 MB
Internal memory
8 MB
Features
Minimum system requirements
Ethernet connection (adapter or cable) Internet Explorer 4.0 or later Broadband (satellite, wireless, cable, DSL) Internet service Modem with Ethernet RJ-45 connector
Weight & dimensions
Weight
10.7 oz (302 g)
Other features
Interface
IEEE 802.11g, IEEE802.3, IEEE802.3u, 10-Base - T, 100 - Based TX
Power requirements
VAC, 1 Amp
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
7.13 x 5.04 x 1.42" (181 x 128 x 36 mm)
Compatible operating systems
Windows, Mac, or Linux - based system
Brand Image Article code product Stock Price from
D-Link DI-304/E wired router D-Link DI-304/E wired router
(show image)
DI-304/E DI-304/E 0.00
(excl. VAT)
0 (incl. VAT)