"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","118750","","Zyxel","200.0334","118750","","Wired Routers","244","","","PRESTIGE 334","20190607154352","ICECAT","","180448","https://images.icecat.biz/img/norm/high/118750-3784.jpg","165x90","https://images.icecat.biz/img/norm/low/118750-3784.jpg","https://images.icecat.biz/img/gallery_mediums/img_118750_medium_1480682637_9269_2323.jpg","https://images.icecat.biz/thumbs/118750.jpg","","","Zyxel PRESTIGE 334 wired router","ZyXEL's Prestige 334 Broadband Router with Firewall","Zyxel PRESTIGE 334, Stateful packet inspection (SPI) firewall, IPsec VPN tunnels , 2 MB, 8 MB, Ethernet connection (adapter or cable) Internet Explorer 4.0 or later Broadband (satellite,..., 10.7 oz (302 g)","Zyxel PRESTIGE 334. Firewall security: Stateful packet inspection (SPI) firewall, VPN support: IPsec VPN tunnels . Flash memory: 2 MB, Internal memory: 8 MB, Minimum system requirements: Ethernet connection (adapter or cable) Internet Explorer 4.0 or later Broadband (satellite,.... Weight: 10.7 oz (302 g). Interface: IEEE 802.11g, IEEE802.3, IEEE802.3u, 10-Base - T, 100 - Based TX, Power requirements: VAC, 1 Amp, Maximum data transfer rate: 0.1 Gbit/s"," Share your Internet connection between multiple PCs, all with solid security! Designed for home and small office applications, ZyXEL's Prestige 334 allows your household or office computers to share an Internet connection with secure and protected communication.\r\n\r\nBenefits\r\n\r\nHigh Performance\r\nWith a powerful CPU and integrated quick-route technology, the Prestige sharing routers are capable of running at high speed and are highly suitable for distributing large files as well as executing demanding LAN activities such as head-to-head games.\r\n\r\nAll-in-One\r\nWith a Router, Switch, Firewall, and VPN built-in, the all-in-one Prestige 334 series will meet your home networking gateway needs nicely.It can be used to share an Internet connection among multiple computers while being assuring your network environment is being safeguarded with the latest network security technology.\r\n\r\nDoubled Security\r\nThe true firewall features such as Stateful Packet Inspection and Denial of Service (DoS) attack prevention protect users and resources on the internal network from outside intruders or hackers.\r\n\r\nPrivate & Safe Care\r\nContent filtering prevents undesirable advertising or Web content from being displayed by blocking potentially harmful material. You will be informed of network activities through event logs and e-mail alerts that help you maintain and monitor the network. Internet access can be further managed by time-of-day scheduling as well as budget control, features that allow parents to restrict and control their children's access to the Internet.\r\n\r\nEasy Installation\r\nThe ZyXEL installation wizard makes installation a cinch. With the user-friendly, web-based configurator, you can easily setup and enjoy your Internet sharing router in a matter of minutes.","https://images.icecat.biz/img/norm/high/118750-3784.jpg","165x90","","","","","","","","","","Network","Full duplex: Yes","Security","Firewall security: Stateful packet inspection (SPI) firewall","VPN support: IPsec VPN tunnels\n","Features","Flash memory: 2 MB","Internal memory: 8 MB","Minimum system requirements: Ethernet connection (adapter or cable)\nInternet Explorer 4.0 or later\nBroadband (satellite, wireless, cable, DSL) Internet service\nModem with Ethernet RJ-45 connector\n","Weight & dimensions","Weight: 10.7 oz (302 g)","Other features","Interface: IEEE 802.11g, IEEE802.3, IEEE802.3u, 10-Base - T, 100 - Based TX","Power requirements: VAC, 1 Amp","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 7.13 x 5.04 x 1.42"" (181 x 128 x 36 mm)","Compatible operating systems: Windows, Mac, or Linux - based system\n"