location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-304/E wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-304/E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-304/E show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DI-304/E wired router :
The short editorial description of D-Link DI-304/E wired router

ISDN Remote Access Router w/ 4-port Switch
More>>>
D-Link DI-304/E wired router:
The official marketing text of D-Link DI-304/E wired router as supplied by the manufacturer

With 4 Built-in Switch Ports - This router combines ISDN WAN connection with IP routing, Internet gateway and Fast Ethernet switch functions, all in one compact box. It can be used to connect your SOHO to your corporate head office and to the Internet.

An ISDN Basic Rate Interface (BRI) is built into this device. The device links a branch office with a remote LAN such as a head office or another branch office by routing IP packets.

This device also acts as an Internet gateway for your SOHO. Cost-saving Internet functions NAT are provided, allowing your entire office to share one single ISDN line and one single ISP account.

The device automatically assigns IP address for your office users, while masking these addresses from others on the Internet. This kind of firewall makes it more difficult for a hacker to target a computer on your network.

Each ISDN B channel can be used separately to connect to 2 different destinations, or combined together to double the bandwidth in a load-sharing mode (Bandwidth-on-Demand).

This router has 4 10/100Mbps 10BASE-T/ 100BASE-TX Fast Ethernet switch ports built inside. Each of these ports provides a dedicated bandwidth. Workstations, print servers and file servers can directly connect to this router, dispensing you of the need to purchase and install a separate switch.


Product Description


1 ISDN port, 4 10/100Mbps switch ports
IP routing
RIP-1, RIP-2 routing protocol support
Network Address Translator (NAT) support
IP pool with dynamic IP assignment for remote users
Simultaneous ISDN connection to 2 locations
Connect-on-Demand with protocol spoofing
IP spoofing
TM - Hi/fn LZS (Stac) compression
RADIUS security protocol support
PPP/MP protocol for 128Kbps

Short summary description D-Link DI-304/E wired router:
This short summary of the D-Link DI-304/E wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-304/E, RIP-1, RIP-2, 0 - 50 °C, 5 - 95%, 16.6 oz (470 g), 0.1 Gbit/s, 8.82 x 5.2 x 1.38" (224 x 132 x 35 mm)

Long summary description D-Link DI-304/E wired router:
This is an auto-generated long summary of D-Link DI-304/E wired router based on the first three specs of the first five spec groups.

D-Link DI-304/E. Routing protocols: RIP-1, RIP-2. Weight: 16.6 oz (470 g). Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 8.82 x 5.2 x 1.38" (224 x 132 x 35 mm)

Network
Full duplex
Yes
Protocols
Routing protocols
RIP-1, RIP-2
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
16.6 oz (470 g)
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
8.82 x 5.2 x 1.38" (224 x 132 x 35 mm)
Brand Image Article code product Stock Price from
Eminent (RTPR01) E-Tech Router with Printserver wired router Eminent (RTPR01) E-Tech Router with Printserver wired router
(show image)
7445 (RTPR01) E-Tech Router with Printserver 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (RTBR04) E-Tech Router wired router Eminent (RTBR04) E-Tech Router wired router
(show image)
7451 (RTBR04) E-Tech Router 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (ABRT03) ADSL Modemrouter Annex B wired router Eminent (ABRT03) ADSL Modemrouter Annex B wired router
(show image)
7418 (ABRT03) ADSL Modemrouter Annex B 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex ADSL Modem/Router Annex A wired router
(show image)
CC300011 ADSL Modem/Router Annex A 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-604/E wired router Black, Stainless steel D-Link DI-604/E wired router Black, Stainless steel
(show image)
DI-604/E DI-604/E 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CR858-91-ME wired router
(show image)
3CR858-91-ME 3CR858-91-ME 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin High-Speed Mode Wireless G Router wired router
(show image)
F5D7231DF4 High-Speed Mode Wireless G Router 0.00
(excl. VAT)
0 (incl. VAT)
Zyxel PRESTIGE 334 wired router Zyxel PRESTIGE 334 wired router
(show image)
200.0334 PRESTIGE 334 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom DC-202 wired router
(show image)
DC-202 DC-202 0.00
(excl. VAT)
0 (incl. VAT)
Linksys BEFSR41 wired router Linksys BEFSR41 wired router
(show image)
BEFSR41-EU BEFSR41 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)