location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95470 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prewired, double-shielded LAN cable with 2x RJ45 plugs for connecting network components
  • - CAT 6 internet cable suitable for Gigabit Ethernet with a speed of up to 10/100/1000 Mbit/s
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Length of the network cable indicated on the overmoulded slimline strain relief
Long product name Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP)

CAT 6 Patch Cable, S/FTP (PiMF)
More>>>
Short summary description Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP):
This short summary of the Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95470, 19.7" (0.5 m), Cat6, S/FTP (S-STP), RJ-45, RJ-45, Violet

Long summary description Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 95470. Cable length: 19.7" (0.5 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Violet

Brand Image Article code product Stock Price from
Goobay

Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP)
(show image)
92462 92462 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95453 networking cable Yellow 9.84" (0.25 m) Cat6 S/FTP (S-STP)
(show image)
95453 95453 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95250 networking cable Gray 9.84" (0.25 m) Cat6 U/UTP (UTP)
(show image)
95250 95250 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP)
(show image)
95249 95249 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68676 networking cable Black 19.7" (0.5 m) Cat6 U/UTP (UTP)
(show image)
68676 CAT 6 Patch Cable, U/UTP, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)