location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92462
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92462 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849924620
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.91" (0.15 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 S/FTP (S-STP)
  • - White
Long product name Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP)

CAT 6 patch cable S/FTP (PiMF), white
More>>>
Short summary description Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP):
This short summary of the Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 92462, 5.91" (0.15 m), Cat6, S/FTP (S-STP), RJ-45, RJ-45, White

Long summary description Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 92462 networking cable White 5.91" (0.15 m) Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 92462. Cable length: 5.91" (0.15 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: White

Brand Image Article code product Stock Price from
Goobay

Goobay 95575 networking cable White 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95575 95575 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95568 networking cable Green 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95568 95568 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95506 networking cable Orange 118.1" (3 m) Cat6 S/FTP (S-STP)
(show image)
95506 95506 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95498 networking cable Black 78.7" (2 m) Cat6 S/FTP (S-STP)
(show image)
95498 95498 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95487 networking cable Red 393.7" (10 m) Cat6 S/FTP (S-STP)
(show image)
95487 95487 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95482 networking cable Blue 393.7" (10 m) Cat6 S/FTP (S-STP)
(show image)
95482 95482 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95481 networking cable White 39.4" (1 m) Cat6 S/FTP (S-STP)
(show image)
95481 95481 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP)
(show image)
95470 95470 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95463 networking cable Yellow 19.7" (0.5 m) Cat6 S/FTP (S-STP)
(show image)
95463 95463 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95461 networking cable White 9.84" (0.25 m) Cat6 S/FTP (S-STP)
(show image)
95461 95461 0.00
(excl. VAT)
0 (incl. VAT)