location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95249
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95249 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849952494
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 13:57:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prewired, unshielded LAN cable with 2x RJ45 plugs for connecting network components
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - The CAT 6 network cable is suitable for Gigabit Ethernet with a speed of up to 10/100/1000 Mbit/s
  • - Length of the network cable indicated on the overmoulded slimline strain relief
  • - Network connector: pair sequence according to EIA/TIA 568B
Long product name Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP) :
The short editorial description of Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP)

CAT 6 Patch Cable, U/UTP, yellow
More>>>
Short summary description Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP):
This short summary of the Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95249, 9.84" (0.25 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of Goobay 95249 networking cable Yellow 9.84" (0.25 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Goobay 95249. Cable length: 9.84" (0.25 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Yellow

Brand Image Article code product Stock Price from
Goobay

Goobay 57199 networking cable Black 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
57199 CAT 6 Outdoor Network Cable, U/UTP, black, 100m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95575 networking cable White 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95575 95575 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95570 networking cable Orange 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95570 95570 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95522 networking cable Blue 295.3" (7.5 m) Cat6 S/FTP (S-STP)
(show image)
95522 95522 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95502 networking cable Blue 118.1" (3 m) Cat6 S/FTP (S-STP)
(show image)
95502 95502 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95488 networking cable Black 393.7" (10 m) Cat6 S/FTP (S-STP)
(show image)
95488 95488 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95484 networking cable Green 393.7" (10 m) Cat6 S/FTP (S-STP)
(show image)
95484 95484 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95472 networking cable Blue 39.4" (1 m) Cat6 S/FTP (S-STP)
(show image)
95472 95472 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95470 networking cable Violet 19.7" (0.5 m) Cat6 S/FTP (S-STP)
(show image)
95470 95470 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95463 networking cable Yellow 19.7" (0.5 m) Cat6 S/FTP (S-STP)
(show image)
95463 95463 0.00
(excl. VAT)
0 (incl. VAT)