location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dekker Industrial Design Check ‘Dekker Industrial Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DID070.008.020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DID070.008.020
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dekker Industrial Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dekker Industrial Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 07:47:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stylish and elegant solution for all your hardware
  • - Applied in offices, meeting rooms, conference rooms, meeting rooms, etc
  • - High quality anthracite front and matte black coated back as standard
  • - Anti-theft lock
  • - Suitable for Logitech, Yealink, Biamp and other video conferencing devices
  • - Any camera with a maximum depth of 140mm is suitable for this setup
Long product name Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel :
The short editorial description of Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel

D.I.D. MountBar 600-serie
More>>>
Short summary description Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel:
This short summary of the Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Dekker Industrial Design DID070.008.020, 66.1 lbs (30 kg), Steel, Black, Gray

Long summary description Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel:
This is an auto-generated long summary of Dekker Industrial Design DID070.008.020 mounting kit Black, Gray Steel based on the first three specs of the first five spec groups.

Dekker Industrial Design DID070.008.020. Maximum weight capacity: 66.1 lbs (30 kg), Material: Steel, Product color: Black, Gray

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)