location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yealink Check ‘Yealink’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MeetingBar A10-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6938818312418 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Yealink’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yealink: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 12:54:30
The date of the most recent change of the data-sheet in Icecat's system
Quick Start Guide V1.0 (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Yealink 1203680 user manual (24.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 4k camera with 120° field of view
  • - AI-powered video features: Auto Framing, Speaker Tracking and Smart Gallary (Zoom supported)
  • - Built-in 8-MEMS beamforming microphones, full-duplex audio
  • - AI-enhanced noise cancellation and reverberation suppression
Long product name Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar :
The short editorial description of Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar

MeetingBar A10-010 - all-in-one video bar - Teams/Zoom/BYOD - video conferencing kit (video bar, remote control)
More>>>
Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar:
The official marketing text of Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar as supplied by the manufacturer

Yealink MeetingBar A10 is an all-ine-one video bar deisgned for small space (1-7 people) and home office. The built-in 4k camera with 120° field of view catches details precisely, with great color. AI-powered features including Auto Framing, Speaker Tracking and Smart Gallary deliver a focused view without distraction. The built-in 8-MEMS beamforming microphones pick up voice from all directions, and a full-duplex audio algorithm with AI-enhanced noise cancellation delivers clear sound for both sides clearly even if you are talking at the same time.

Short summary description Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar:
This short summary of the Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar data-sheet is auto-generated and uses the product title and the first six key specs.

Yealink A10-010, Video collaboration bar, 4K Ultra HD, 30 fps, Android 10, Black, Gray

Long summary description Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar:
This is an auto-generated long summary of Yealink A10-010 video conferencing system Ethernet LAN Video collaboration bar based on the first three specs of the first five spec groups.

Yealink A10-010. Product type: Video collaboration bar. HD type: 4K Ultra HD, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Operating system installed: Android 10. Product color: Black, Gray

Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
4.2
Product color *
Black, Gray
Auto framing
Yes
Auto-tracking
Yes
Tracking modes
Presenter mode
Meeting features
Add participates, Calendar, Content sharing, Hold/Resume, One-click join
Product type *
Video collaboration bar
Wall mountable
Yes
PTZ control
Yes
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
30 fps
Video codecs
H.264 High profile, H.264 SVC, H.264
Audio
Built-in speaker(s)
Yes
Audio system full duplex
Yes
Echo cancellation
Yes
Speaker power
5 W
Ports & interfaces
HDMI output ports quantity
1
USB connector type
USB Type-A, USB Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Line-in
Yes
Line-out
Yes
Microphone in
Yes
Reset slot
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Security algorithms
256-bit AES, EAP-TLS, MSCHAPv2, PEAP, TLS
Camera
Camera type
Single camera
Horizontal field of view
105°
Camera
Diagonal field of view
120°
Auto Focus (AF) object detection
People
Remote control interface
Ethernet
Camera privacy shutter
Yes
Microphone
Microphone sensitivity
88 dB
Microphone mute
Yes
Number of microphone arrays
8
Features
Motion sensor
Yes
Cable lock slot
Yes
Computer system
Operating system installed
Android 10
Mobile operating systems supported
Android 11.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage temperature (T-T)
-30 - 70 °C
Power
Power source type
AC
AC input voltage
100 - 240 V
DC output voltage
48 V
DC output current
0.7 A
Power consumption (typical)
10.5 W
Power consumption (max)
14 W
Power consumption (idle)
10 W
Certificates
Certification
CE, FCC, RoHS, REACH, ISO 9001, CCC, NOM
Weight & dimensions
Width
15" (380 mm)
Depth
2.68" (68 mm)
Height
3.23" (82 mm)
Packaging content
Cables included
HDMI, LAN (RJ-45)
Networking cable length
118.1" (3 m)
HDMI cable length
70.9" (1.8 m)
AC adapter included
Yes
Handheld remote control
Yes
Quick start guide
Yes
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 4 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)