Yealink logo

Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149219
Info modified on:
03 Sept 2024, 14:12:35
Bullet Points Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar:
  • - Dual-camera system
  • - AI-powered video features: Auto Framing, Speaker Tracking, Picture-in-Picture and Smart Gallary (Zoom supported)
  • - Built-in 8-MEMS beamforming microphones, full-duplex audio
  • - AI-enhanced noise cancellation and reverberation suppression
  • - Intuitive meeting control on the touch panel
Long product name Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar:

MeetingBar A30-020 - all-in-one video bar - Teams/Zoom/BYOD - AI-powered view - noise cancellation - video conferencing kit (video bar, touch console CTP18)

Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar:

Yealink MeetingBar A30 is an all-ine-one video bar deisgned for medium space (up to 15, with additional extended wireless mic. VCM36). The dual-camera system catches details in a medium room precisely, with great color. AI-powered features including Auto Framing, Speaker Tracking, Picture-in-Picture and Smart Gallary deliver a focused view without distraction. The built-in 8-MEMS beamforming microphones pick up voice from all directions, and a full-duplex audio algorithm with AI-enhanced noise cancellation delivers clear sound for both sides clearly even if you are talking at the same time.

Short summary description Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar:

Yealink A30-020, Video collaboration bar, Android 10, Black

Long summary description Yealink A30-020 video conferencing system 8 MP Ethernet LAN Video collaboration bar:

Yealink A30-020. Product type: Video collaboration bar. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Operating system installed: Android 10. Product color: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.