location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3V602D354A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192486 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:09:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed 0U Black
  • - 54 AC outlet(s) C13 coupler, C19 coupler
  • - 17300 W
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black

17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (42 C13 & 12 C19), 0U Rack-Mount, Accessory for Select ATS PDUs
More>>>
Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black as supplied by the manufacturer

The PDU3V602D354A 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It’s recommended for high-density equipment racks in data centers, server rooms and heavily configured equipment racks.

When used with the PDU360AT6G60, the PDU3V602D354A supports up to 17.3kW total output with 27.8A balanced maximum full load per output phase combination (L1–L2, L2–L3, L3–L1) and 13.9A balanced maximum per breakered output load bank (C1–C6).

The 42 C13 and 12 C19 single-phase 208V outlets receive power from the connected ATS PDU. The outlets are interlaced to help you balance loads by spreading connections across the phase combinations throughout the rack. Each outlet is numbered and color-coded to help you keep track of connected devices and which phase combination powers each. Dual 2.5-foot power cords, each with a special eight-position plug, connect directly to the PDU’s rear receptacles.

The PDU3V602D354A’s rugged all-metal housing mounts in compatible racks with no tools needed. Vertical 0U installation reduces cord clutter and improves airflow through the rack.

Required Accessory for Select Tripp Lite ATS PDUs
- Compatible with PDU360AT6G60 and other select Tripp Lite 3-phase ATS PDUs
- Recommended for high-density equipment racks in data centers and server rooms
- Saves rack space, improves airflow and reduces cord clutter by locating outlets closer to connected devices
- Supports up to 17.3kW total output with 27.8A maximum per output phase combination and 13.9A max per breakered output load bank
- Heavy-duty 2.5 ft. power cords with proprietary 8-position plugs connect to ATS PDU

42 C13 and 12 C19 Interlaced 208V Outlets
- Single-phase outlets help balance loads by spreading connections across phase combinations (L1–L2, L2–L3, L3–L1) throughout the rack
- Numbered and color-coded for easy ID of connected devices and which phase combination powers them
- 20A double-pole magnetic circuit breakers protect against overload

Installs Easily in 0U of Rack Space
- Preinstalled mounting buttons for toolless vertical rack-mounting in compatible racks
- Preinstalled grounding lug for connecting devices that require chassis ground
- Heavy-duty all-metal housing provides durability in demanding rack environments

Short summary description Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3V602D354A, Managed, 0U, Vertical, Metal, Black, 54 AC outlet(s)

Long summary description Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3V602D354A power distribution unit (PDU) 54 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3V602D354A. PDU types: Managed, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 54 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Cable length: 27.6" (0.7 m). Nominal input voltage: 200-240 V, Maximum current: 48 A, AC input frequency: 50 - 60 Hz. Width: 4" (101.6 mm), Depth: 2.17" (55.1 mm), Dimensions (WxDxH): 4.02 x 2.17 x 70" (102 x 55 x 1778 mm)

Design
PDU types *
Managed
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
54 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Features
Cable length
27.6" (0.7 m)
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
48 A
Nominal output voltage
200-240 V
Maximum input current per phase
27.8 A
Maximum power
17300 W
Weight & dimensions
Width
4" (101.6 mm)
Depth
2.17" (55.1 mm)
Dimensions (WxDxH)
4.02 x 2.17 x 70" (102 x 55 x 1778 mm)
Height
70" (1778 mm)
Weight & dimensions
Weight
19 lbs (8.62 kg)
Packaging data
Package dimensions (WxDxH)
7.68 x 7.28 x 79.5" (195 x 185 x 2020 mm)
Package weight
24.9 lbs (11.3 kg)
Package width
7.68" (195.1 mm)
Package depth
79.5" (2020.1 mm)
Package height
7.28" (184.9 mm)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
7.68" (195.1 mm)
Master (outer) case length
79.5" (2020.1 mm)
Master (outer) case height
7.28" (184.9 mm)
Master (outer) case weight
24.9 lbs (11.3 kg)
Quantity per master (outer) case
1 pc(s)