location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3V602D354
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3V602D354
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:05:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed 0U Black
  • - 54 AC outlet(s) C13 coupler
  • - 17300 W
Long product name Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black

17.3kW 3-Phase Vertical PDU Strip, 208V Outlets (54 C13), 0U Rack-Mount, Accessory for Select ATS PDUs
More>>>
Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black as supplied by the manufacturer

The PDU3V602D354 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It’s recommended for high-density equipment racks in data centers, server rooms and heavily configured equipment racks.

When used with the PDU360AT6G60, the PDU3V602D354 supports up to 17.3kW total output with 27.8A balanced maximum full load per output phase combination (L1–L2, L2–L3, L3–L1) and 13.9A balanced maximum per breakered output load bank (C1–C6).

The 54 single-phase 12A 208V IEC-C13 outlets receive power from the connected ATS PDU. The outlets are interlaced to help you balance loads by spreading connections across the phase combinations throughout the rack. Each outlet is numbered and color-coded to help you keep track of connected devices and which phase combination powers each. Dual 2.5-foot power cords, each with a special eight-position plug, connect directly to the PDU’s rear receptacles.

The PDU3V602D354’s rugged all-metal housing mounts in compatible racks with no tools needed. Vertical 0U installation reduces cord clutter and improves airflow through the rack.

Features

Required Accessory for Select Tripp Lite ATS PDUs
- Compatible with PDU360AT6G60 and other select Tripp Lite 3-phase ATS PDUs
- Recommended for high-density equipment racks in data centers and server rooms
- Saves rack space, improves airflow and reduces cord clutter by locating outlets closer to connected devices
- Supports up to 17.3kW total output with 27.8A maximum per output phase combination and 13.9A max per breakered output load bank
- Heavy-duty 2.5 ft. power cords with proprietary 8-position plugs connect to ATS PDU


54 C13 Interlaced 208V Outlets
- Single-phase 12A IEC-C13 outlets help balance loads by spreading connections across phase combinations (L1–L2, L2–L3, L3–L1) throughout the rack
- Numbered and color-coded for easy ID of connected devices and which phase combination powers them
- 20A double-pole magnetic circuit breakers protect against overload


Installs Easily in 0U of Rack Space
- Preinstalled mounting buttons for toolless vertical rack-mounting in compatible racks
- Preinstalled grounding lug for connecting devices that require chassis ground
- Heavy-duty all-metal housing provides durability in demanding rack environments

Package Includes
- PDU3V602D354 17.3kW 3-Phase Vertical PDU Outlet Strip, 54 C13 Outlets

Short summary description Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3V602D354, Managed, 0U, Vertical, Metal, Black, 54 AC outlet(s)

Long summary description Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3V602D354 power distribution unit (PDU) 54 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3V602D354. PDU types: Managed, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 54 AC outlet(s), AC outlet types: C13 coupler. Cable length: 27.6" (0.7 m). Nominal input voltage: 200-240 V, Maximum current: 48 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 4.02 x 2.17 x 70" (102 x 55 x 1778 mm), Weight: 19 lbs (8.62 kg)

Design
PDU types *
Managed
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
54 AC outlet(s)
AC outlet types *
C13 coupler
Features
Cable length
27.6" (0.7 m)
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
48 A
Nominal output voltage
200-240 V
Power
Maximum input current per phase
27.8 A
Maximum power
17300 W
Weight & dimensions
Dimensions (WxDxH)
4.02 x 2.17 x 70" (102 x 55 x 1778 mm)
Weight
19 lbs (8.62 kg)
Packaging data
Package dimensions (WxDxH)
7.68 x 7.28 x 79.5" (195 x 185 x 2020 mm)
Package weight
24.9 lbs (11.3 kg)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS