location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUBB330 circuit breaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUBB330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUBB330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156365 show
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite SUBB330 circuit breaker :
The short editorial description of Tripp Lite SUBB330 circuit breaker

3 Phase 208V, 30A Circuit Breaker
More>>>
Tripp Lite SUBB330 circuit breaker:
The official marketing text of Tripp Lite SUBB330 circuit breaker as supplied by the manufacturer

- Circuit breaker for SUDC208VP distribution cabinet applications
- Three Phase Cutler Hammer 208V 30A 3 Pole

Short summary description Tripp Lite SUBB330 circuit breaker:
This short summary of the Tripp Lite SUBB330 circuit breaker data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUBB330, 208 V

Long summary description Tripp Lite SUBB330 circuit breaker:
This is an auto-generated long summary of Tripp Lite SUBB330 circuit breaker based on the first three specs of the first five spec groups.

Tripp Lite SUBB330. Input voltage: 208 V, Maximum current: 30 A. Product color: Black. Width: 3.25" (82.6 mm), Depth: 2.25" (57.2 mm), Height: 3.25" (82.6 mm). Package width: 7" (177.8 mm), Package depth: 2.25" (57.2 mm), Package height: 9" (228.6 mm). Country of origin: United States

Power
Input voltage
208 V
Maximum current
30 A
Features
Product color
Black
Weight & dimensions
Width
3.25" (82.6 mm)
Depth
2.25" (57.2 mm)
Height
3.25" (82.6 mm)
Weight & dimensions
Weight
13.8 oz (390 g)
Packaging data
Package width
7" (177.8 mm)
Package depth
2.25" (57.2 mm)
Package height
9" (228.6 mm)
Package weight
14.5 oz (410 g)
Logistics data
Country of origin
United States