Tripp Lite logo

Tripp Lite SUDC208V42P rack cabinet Freestanding rack Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130921
Info modified on:
10 Mar 2024, 10:10:44
Long product name Tripp Lite SUDC208V42P rack cabinet Freestanding rack Black:

20-60kVA 3 Phase Power Distribution Center

Tripp Lite SUDC208V42P rack cabinet Freestanding rack Black:

Tripp Lite’s SUDC208V42P Power Distribution Cabinet supports 20-60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Full size rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Breaker panel includes 225A 3 pole main breaker, ground and neutral bars, plus 1/2 and 3/4 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Compatible with Tripp Lite SUBB-series breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

- SUDC208V42P Power Distribution Cabinet supports 20-60kVA 3 Phase UPS power distribution in critical datacenter equipment racks
- Full size rack enclosure with pre-installed 42 pole circuit panel supports 3PH 208V and 1PH 208V and 120V via optional corded receptacle whips
- Line up and match power distribution cabinet blends with existing standard datacenter racks for an aesthetically pleasing appearance while providing convenient connectivity between the centralized 3 phase UPS and protected electronic devices in equipment racks
- Breaker panel includes 225A 3 pole main breaker, ground and neutral bars, 1/2 and 3/4 inch knockouts (see Help & Downloads for manual with detailed wiring information)
- Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray and ladder accessories as Tripp Lite SR42UB equipment racks
- Requires appropriate SUBB-series output circuit breakers (see Related Items for list of compatible SUBB breakers)
- Optional SUWL-series cable whips and SUWEL-series extensions support a variety of connector types, voltages and cable lengths (see Related Items for list of compatible SUWL-series and SUWEL-series cabling accessories)

Short summary description Tripp Lite SUDC208V42P rack cabinet Freestanding rack Black:

Tripp Lite SUDC208V42P, Freestanding rack, 321 lbs (145.6 kg), Black

Long summary description Tripp Lite SUDC208V42P rack cabinet Freestanding rack Black:

Tripp Lite SUDC208V42P. Type: Freestanding rack. Weight: 321 lbs (145.6 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.