location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P132-08N HDMI to DVI Adapter Video Converter (HDMI-M to DVI-D F), 8-in. (20.32 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P132-08N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181046 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts a DVI Male connector into HDMI Male connector or a HDMI male connector into a DVI-D female connector
  • - Compact size for installation in tight spaces
Guarantee: Lifetime limited
Long product name Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black :
The short editorial description of Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black

HDMI to DVI Adapter Video Converter (HDMI-M to DVI-D F), 8-in. (20.32 cm)
More>>>
Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black:
The official marketing text of Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black as supplied by the manufacturer

Converts HDMI equipment to DVI cabling
24K Gold Contacts
Impact resistant molded rubber shell
Slim design for tight spaces...8 inch cable allows routing in any direction
Fixed screws

Short summary description Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black:
This short summary of the Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P132-08N, 7.87" (0.2 m), DVI-D, HDMI, Female, Male, Straight

Long summary description Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black:
This is an auto-generated long summary of Tripp Lite P132-08N video cable adapter 7.87" (0.2 m) DVI-D HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P132-08N. Cable length: 7.87" (0.2 m), Connector 1: DVI-D, Connector 2: HDMI. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm). Master (outer) case width: 13.8" (350.5 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 15.8" (401.3 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
7.87" (0.2 m)
Connector 1 *
DVI-D
Connector 2 *
HDMI
Connector 1 gender *
Female
Connector 2 gender *
Male
Product color
Black
Country of origin
Vietnam
Sustainability
Sustainability certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.47 oz (70 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
33.5 oz (950 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332181043
Brand Image Article code product Stock Price from
Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06N-VGA-BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NDVIV2BP video cable adapter 5.91" (0.15 m) DisplayPort DVI-I Black Tripp Lite P134-06NDVIV2BP video cable adapter 5.91" (0.15 m) DisplayPort DVI-I Black
(show image)
P134-06NDVIV2BP P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)