location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N080-SMB2-WH outlet box Keystone module White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N080-SMB2-WH Double-Gang Surface-Mount Back Box, White, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N080-SMB2-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236272 show
Category:
Terminal box for electric wiring or fittings at which the wires terminate for connection to electric fixtures or appliances.
Outlet Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N080-SMB2-WH outlet box Keystone module White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mid-sized back box accommodates any mid-sized or standard double-gang wall plate
  • - High-impact ABS thermoplastic construction designed to last a long time
  • - Classic white color blends elegantly into your home or office décor
  • - Raceway cutouts in 3 different sizes at each panel allow bulk cabling
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N080-SMB2-WH outlet box Keystone module White :
The short editorial description of Tripp Lite N080-SMB2-WH outlet box Keystone module White

Double-Gang Surface-Mount Back Box, White, TAA
More>>>
Tripp Lite N080-SMB2-WH outlet box Keystone module White:
The official marketing text of Tripp Lite N080-SMB2-WH outlet box Keystone module White as supplied by the manufacturer

Double-Gang Surface-Mount Junction Box for Premise Applications
The N080-SMB2-WH is ideal for mounting a double-gang wall plate to complete multiple audio/video, voice and Ethernet in-wall connections using any type of keystone jack, including Cat5e/6/6a, USB, HDMI, DisplayPort and RCA. Designed to work with mid-sized and standard double-gang wall plates, this back box is two inches deep.

Raceway Cutouts on Each Side for Easy Access
The N080-SMB2-WH features raceway cutouts in three different sizes (1 inch, 1.25 inches and 1.75 inches in diameter) on each side, as well as a rectangular knockout on the back. The cover snaps securely to the base with no screws required.

Highly Adaptable to Match Your Specific Requirements
Made from robust ABS thermoplastic, the N080-SMB2-WH is colored white to blend elegantly into any home or office decor for a sleek, professional installation. Four mounting screws are included.

TAA-Compliant for GSA Schedule Purchases
The N080-SMB2-WH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N080-SMB2-WH outlet box Keystone module White:
This short summary of the Tripp Lite N080-SMB2-WH outlet box Keystone module White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N080-SMB2-WH, 5.08" (129 mm), 5.06" (128.5 mm), 2.13" (54.1 mm), 6.35 oz (180 g), 3.3", 5.1"

Long summary description Tripp Lite N080-SMB2-WH outlet box Keystone module White:
This is an auto-generated long summary of Tripp Lite N080-SMB2-WH outlet box Keystone module White based on the first three specs of the first five spec groups.

Tripp Lite N080-SMB2-WH. Width: 5.08" (129 mm), Height: 5.06" (128.5 mm), Depth: 2.13" (54.1 mm). Package width: 10" (254 mm), Package depth: 0.5" (12.7 mm), Package height: 12" (304.8 mm). Country of origin: Taiwan, Master (outer) case width: 15.2" (385.1 mm), Master (outer) case length: 9.84" (249.9 mm)

Technical details
Socket type *
Keystone module
Product color *
White
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 68 °C
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332236279
Compliance certificates
RoHS
Certification
TAA
Weight & dimensions
Width
5.08" (129 mm)
Height
5.06" (128.5 mm)
Depth
2.13" (54.1 mm)
Weight
6.35 oz (180 g)
Weight & dimensions
Width (imperial)
3.3"
Height (imperial)
5.1"
Depth (imperial)
2.1"
Packaging data
Package width
10" (254 mm)
Package depth
0.5" (12.7 mm)
Package height
12" (304.8 mm)
Package weight
6.35 oz (180 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
15.2" (385.1 mm)
Master (outer) case length
9.84" (249.9 mm)
Master (outer) case height
9.06" (230.1 mm)
Master (outer) case weight
3.97 lbs (1.8 kg)
Quantity per master (outer) case
10 pc(s)
Packaging content
Number of screws
4
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)