location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N206-FP01-IND 1-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N206-FP01-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206251 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:49:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built to protect Gigabit Ethernet and digital signage applications in harsh environments
  • - IP44-rated to prevent splashing water from damaging cables and other equipment
  • - Designed for industrial cables and couplers—no guessing about compatibility
  • - Wall-mounting hardware included for immediate installation
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver :
The short editorial description of Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver

1-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA
More>>>
Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver:
The official marketing text of Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver as supplied by the manufacturer

Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor Environments
This single-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is essential. The stainless steel frame and rubber back gasket contribute to the wall plate’s IP44 rating, which ensures protection from splashing water from all directions. Wall-mounting hardware is included.

Designed for Use with Industrial-Grade Cables and Couplers
The Bulkhead wall plate with one cutout is recommended for use with N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and the P569-000-FF-IND bulkhead coupler and P569-Series industrial 4K HDMI cables (all sold separately).

TAA-Compliant for GSA Schedule Purchases
The N206-FP01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The N206-FP01-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver:
This short summary of the Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N206-FP01-IND, RJ-45, 1 module(s), 5e/6, USB 3.2 Gen 1 (3.1 Gen 1), Silver, Metal

Long summary description Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver:
This is an auto-generated long summary of Tripp Lite N206-FP01-IND socket-outlet RJ-45 Silver based on the first three specs of the first five spec groups.

Tripp Lite N206-FP01-IND. Socket type: RJ-45, Modules quantity (max): 1 module(s), Networking cable category: 5e/6. Product color: Silver, Housing material: Metal, International Protection (IP) code: IP44. Width: 5" (127 mm), Depth: 0.5" (12.7 mm), Height: 7.7" (195.6 mm). Package width: 5" (127 mm), Package depth: 0.5" (12.7 mm), Package height: 7.7" (195.6 mm). Country of origin: Taiwan, Master (outer) case width: 9.4" (238.8 mm), Master (outer) case length: 1" (25.4 mm)

Features
Socket type *
RJ-45
Sockets quantity *
1
Modules quantity (max)
1 module(s)
Networking cable category
5e/6
USB version
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product color *
Silver
Housing material
Metal
International Protection (IP) code
IP44
Certification
TAA
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332206258
Weight & dimensions
Width
5" (127 mm)
Weight & dimensions
Depth
0.5" (12.7 mm)
Height
7.7" (195.6 mm)
Weight
2.82 oz (80 g)
Packaging data
Package width
5" (127 mm)
Package depth
0.5" (12.7 mm)
Package height
7.7" (195.6 mm)
Package weight
2.82 oz (80 g)
Number of products included
1 pc(s)
Logistics data
Country of origin
Taiwan
Master (outer) case width
9.4" (238.8 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
13.4" (340.4 mm)
Master (outer) case weight
30.3 oz (860 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)