location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N063-002 patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N063-002 2-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N063-002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276872 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N063-002 patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Heavy-duty metal construction ideal for industrial Ethernet network applications
  • - Dual blank cutouts compatible with all keystone jacks and couplers
  • - Built-in mounting clip attaches to standard 35 mm DIN rail with no tools needed
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N063-002 patch panel accessory :
The short editorial description of Tripp Lite N063-002 patch panel accessory

2-Port Metal DIN-Rail Mounting Module for Snap-In Keystone Jacks and Couplers, Silver, TAA
More>>>
Tripp Lite N063-002 patch panel accessory:
The official marketing text of Tripp Lite N063-002 patch panel accessory as supplied by the manufacturer

Organizes a Wide Variety of Ethernet Network Patch Cables in Your DIN-Rail Installation
This DIN-rail mounting module lets you manage network cable interconnectivity with two blank cutouts, which accommodate all snap-in keystone jacks and in-line couplers. Made from sheet metal with nickel plating, the N063-002 is quick and easy to install on a standard 35-millimeter DIN rail using the built-in mounting clip.

TAA-Compliant for GSA Schedule Purchases
The N063-002 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N063-002 patch panel accessory:
This short summary of the Tripp Lite N063-002 patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N063-002, Silver, Metal, 1.94" (49.3 mm), 1.64" (41.7 mm), 2.12" (53.8 mm), 0.705 oz (20 g)

Long summary description Tripp Lite N063-002 patch panel accessory:
This is an auto-generated long summary of Tripp Lite N063-002 patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N063-002. Product color: Silver, Material: Metal. Width: 1.94" (49.3 mm), Depth: 1.64" (41.7 mm), Height: 2.12" (53.8 mm). Package width: 4.33" (110 mm), Package depth: 0.5" (12.7 mm), Package height: 2.1" (53.3 mm). Sustainability certificates: CE, REACH, RoHS, UKCA. Quantity per master (outer) case: 25 pc(s), Master (outer) case width: 11.8" (300 mm), Master (outer) case length: 1" (25.4 mm)

Features
Product color
Silver
Material
Metal
Weight & dimensions
Width
1.94" (49.3 mm)
Depth
1.64" (41.7 mm)
Height
2.12" (53.8 mm)
Weight
0.705 oz (20 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
0.5" (12.7 mm)
Package height
2.1" (53.3 mm)
Package weight
1.76 oz (50 g)
Sustainability
Sustainability certificates
CE, REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
-25 - 50 °C
Operating temperature (T-T)
10 - 85 °F
Storage temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
10 - 85 °F
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Quantity per master (outer) case
25 pc(s)
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
13.8" (350 mm)
Master (outer) case weight
2.87 lbs (1.3 kg)
Country of origin
Taiwan
Country Distributor
United States 1 distributor(s)