location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N080-SMB1-WH network junction box Cat6a

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N080-SMB1-WH Single-Gang Surface-Mount Back Box, White, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N080-SMB1-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195586 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:00:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N080-SMB1-WH network junction box Cat6a
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accepts mid-sized and standard wallplates
  • - Raceway cutouts in 3 sizes: 1, 1.25 and 1.75 in. diameter
  • - White color blends into any home or office décor
  • - Durable ABS thermoplastic construction
  • - Includes mounting screws
Guarantee: Lifetime limited
Long product name Tripp Lite N080-SMB1-WH network junction box Cat6a :
The short editorial description of Tripp Lite N080-SMB1-WH network junction box Cat6a

Single-Gang Surface-Mount Back Box, White, TAA
More>>>
Tripp Lite N080-SMB1-WH network junction box Cat6a:
The official marketing text of Tripp Lite N080-SMB1-WH network junction box Cat6a as supplied by the manufacturer

The N080-SMB1-WH Single-Gang Surface-Mount Junction Box is perfect for mounting a wallplate to complete multiple audio/video, voice and Ethernet in-wall connections using any type of keystone jack, including Cat5e/6/6a, USB, HDMI, DisplayPort and RCA. Designed to work with mid-sized and standard single-gang wallplates, such as the N080-Series, this back box is two inches deep. It features raceway cutouts in three different sizes (1 inch, 1.25 inches and 1.75 inches in diameter) on each side, as well as a rectangular knockout on the back. The cover snaps securely to the base with no screws required. Made from durable ABS thermoplastic. White color blends elegantly into any home or office décor for a sleek, professional installation. Includes two mounting screws for easy installation. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N080-SMB1-WH network junction box Cat6a:
This short summary of the Tripp Lite N080-SMB1-WH network junction box Cat6a data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N080-SMB1-WH, Cat6a, 3.3" (83.8 mm), 2.1" (53.3 mm), 5.1" (129.5 mm), 4.23 oz (120 g), 7.08" (179.8 mm)

Long summary description Tripp Lite N080-SMB1-WH network junction box Cat6a:
This is an auto-generated long summary of Tripp Lite N080-SMB1-WH network junction box Cat6a based on the first three specs of the first five spec groups.

Tripp Lite N080-SMB1-WH. Cable standard: Cat6a. Width: 3.3" (83.8 mm), Depth: 2.1" (53.3 mm), Height: 5.1" (129.5 mm). Country of origin: Taiwan, Master (outer) case width: 10.2" (259.1 mm), Master (outer) case length: 14.9" (378.5 mm)

Features
Cable standard *
Cat6a
Weight & dimensions
Width
3.3" (83.8 mm)
Depth
2.1" (53.3 mm)
Height
5.1" (129.5 mm)
Weight
4.23 oz (120 g)
Package width
7.08" (179.8 mm)
Package depth
10.6" (270 mm)
Package height
0.5" (12.7 mm)
Package weight
4.59 oz (130 g)
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332195583
Logistics data
Country of origin
Taiwan
Master (outer) case width
10.2" (259.1 mm)
Master (outer) case length
14.9" (378.5 mm)
Master (outer) case height
9" (228.6 mm)
Master (outer) case weight
6.39 lbs (2.9 kg)
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N237-001-SH network junction box Cat5e Silver Tripp Lite N237-001-SH network junction box Cat5e Silver
(show image)
N237-001-SH N237-001-SH Cat5e/6 Shielded Surface-Mount Junction Box, 110 IDC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)