location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042AB-002-IVM Safe-IT 2-Port Single-Gang Keystone Wall Plate, Antibacterial, Ivory Matte, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042AB-002-IVM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269102 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Made with antibacterial material proven effective in inhibiting E. coli and staph
  • - Compatible with all keystone jack types, including HDMI, Cat5/6, USB and DisplayPort
  • - High-impact plastic construction designed to blend in with your home/office decor
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory :
The short editorial description of Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory

Safe-IT 2-Port Single-Gang Keystone Wall Plate, Antibacterial, Ivory Matte, TAA
More>>>
Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory:
The official marketing text of Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory as supplied by the manufacturer

2-Port Wall Plate Connects Your In-Wall Audio/Video, Voice or Data Cable Lines
This single-gang wall plate provides a clean, simple method for terminating your premise wiring applications, including home theater (audio/video), VoIP phones (voice) and Ethernet (data). Any type of keystone jack, including those used in HDMI, Cat5/6, USB and DisplayPort installations, snaps easily into the dual cutouts for quick cable connection.

Provides Extra Protection Against Certain Bacteria
The wall plate is constructed using an antibacterial material that is effective in inhibiting Escherichia coli (E. coli) and Staphylococcus aureus (staph) and tested to ISO 22196:2011 standards. This added protection makes this cover plate an ideal solution for medical facilities, schools, businesses, restaurants/kitchens and anywhere else that needs extra protection against bacteria.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable faceplate with an ivory matte finish blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

TAA-Compliant for GSA Schedule Purchases
The N042AB-002-IVM is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory:
This short summary of the Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042AB-002-IVM, Ivory, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Matte, Keystone module

Long summary description Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory:
This is an auto-generated long summary of Tripp Lite N042AB-002-IVM wall plate/switch cover Ivory based on the first three specs of the first five spec groups.

Tripp Lite N042AB-002-IVM. Product color: Ivory, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Weight: 1.41 oz (40 g). Quantity per pack: 1 pc(s), Package width: 5" (127 mm), Package depth: 0.5" (12.7 mm). Country of origin: Taiwan, Master (outer) case width: 7.87" (199.9 mm), Master (outer) case length: 1" (25.4 mm)

Features
Product color *
Ivory
Material *
Acrylonitrile butadiene styrene (ABS)
Finish type
Matte
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
2
Certification
CSA (Canada); UL 94; UL Listed; cUL Listed, REACH; RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Weight & dimensions
Weight
1.41 oz (40 g)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Screws included
Yes
Instruction sheet
Yes
Package width
5" (127 mm)
Package depth
0.5" (12.7 mm)
Package height
7.68" (195.1 mm)
Package weight
1.41 oz (40 g)
Technical details
Sustainability certificates
UL ECOLOGO
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
7.87" (199.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case weight
12 oz (340 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N042U-WK2-SA wall plate/switch cover White Tripp Lite N042U-WK2-SA wall plate/switch cover White
(show image)
N042U-WK2-SA N042U-WK2-SA 2-Port UK-Style Wall Plate, Unloaded Shuttered Angled Module, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-WK2-S wall plate/switch cover White Tripp Lite N042U-WK2-S wall plate/switch cover White
(show image)
N042U-WK2-S N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-W02-S wall plate/switch cover White Tripp Lite N042U-W02-S wall plate/switch cover White
(show image)
N042U-W02-S N042U-W02-S 2-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042U-W02-ST wall plate/switch cover White Tripp Lite N042U-W02-ST wall plate/switch cover White
(show image)
N042U-W02-ST N042U-W02-ST 2-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tabs, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042E-WM2-SAT wall plate/switch cover White Tripp Lite N042E-WM2-SAT wall plate/switch cover White
(show image)
N042E-WM2-SAT N042E-WM2-SAT 2-Port European-Style Insert, Unloaded Shuttered Angled Module, Icon Tabs, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042DAB-003V-IV wall plate/switch cover Ivory Tripp Lite N042DAB-003V-IV wall plate/switch cover Ivory
(show image)
N042DAB-003V-IV N042DAB-003V-IV Safe-IT 3-Port Antibacterial Wall-Mount Insert, Decora Style, Vertical, Ivory, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042DAB-002-IV wall plate/switch cover Ivory Tripp Lite N042DAB-002-IV wall plate/switch cover Ivory
(show image)
N042DAB-002-IV N042DAB-002-IV Safe-IT Double-Gang Antibacterial Wall Plate, Decora Style, Ivory, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042AB-001-IVM wall plate/switch cover Ivory Tripp Lite N042AB-001-IVM wall plate/switch cover Ivory
(show image)
N042AB-001-IVM N042AB-001-IVM Safe-IT 1-Port Single-Gang Keystone Wall Plate, Antibacterial, Ivory Matte, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042DAB-001V-IV wall plate/switch cover Ivory Tripp Lite N042DAB-001V-IV wall plate/switch cover Ivory
(show image)
N042DAB-001V-IV N042DAB-001V-IV Safe-IT 1-Port Antibacterial Wall-Mount Insert, Decora Style, Vertical, Ivory, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N042AB-000-IVM wall plate/switch cover Ivory Tripp Lite N042AB-000-IVM wall plate/switch cover Ivory
(show image)
N042AB-000-IVM N042AB-000-IVM Safe-IT Blank Wall Plate, Antibacterial, Ivory Matte, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)