location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B160-301-HDSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236029 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:32:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Splitter kit includes B160-001-HDSI transmitter and three B160-100-HDSI receivers
  • - Delivers HD picture quality at resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Transmitter’s local HDMI port lets you monitor images being shown on remote displays
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: 1-year limited
Long product name Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black

3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA
More>>>
Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black as supplied by the manufacturer

DVI/HDMI Splitter Kit for Digital Signage or Extending Video in Schools or Trade Show Booths
This splitter/extender kit comes with one B160-001-HDSI transmitter and three B160-100-HDSI receivers. It extends and distributes DVI or HDMI audio/video, RS-232 serial and IR (infrared) remote signals from a source device, such as a Blu-ray player or media server, to three HDMI displays via Cat5e/6 cabling. The maximum distance between a transmitter and receiver is 328-ft. (100 m). However, by connecting a dedicated network switch (sold separately) in between, you can extend the audio/video as far as 656 feet (200 meters).

Scale Up to a Multi-In, Multi-Out Installation to Take You Beyond 656 feet (200 meters)
You can create an installation featuring multiple sources and displays by connecting a dedicated managed Ethernet network switch with Internet Group Management Protocol (IGMP), such as NSS-G16D2. By adding multiple managed switches, you can create a multi-in, multi-out installation with as many as 64 transmitters and 255 receivers. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. Note: Unmanaged switch installations are limited to two transmitter units. The number of receivers is limited to the number of ports remaining on the unmanaged switch. This transmitter/receiver extender kit is designed for use with a dedicated network switch. Connecting a switch used with other networking equipment will result in degraded or non-functional performance.

Transmits Crystal-Clear 1080p Video with Stereo Audio
The B160-301-HDSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz with 24-bit True Color in a managed switch installation. It extends IR signals that control a DVI or HDMI source to the remote displays, as well as RS-232 signals at serial baud rates up to 57600 bps. This allows you to operate the source device's remote control (play, rewind, pause, etc.), while standing near a receiver located up to 656 feet away. Adapter cables are included for converting DVI signals to HDMI and vice versa.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing the units on walls, poles or 19-inch racks. Cat6 patch cable (such as N202-Series) can be used to connect the transmitter to a receiver or network switch. Connect an additional display to the transmitter's local output with HDMI cable (such as P568- or P569-Series) to monitor the image being transmitted to a remote display.

TAA-Compliant for GSA Schedule Purchases
The B160-301-HDSI is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B160-301-HDSI, 1920 x 1080 pixels, AV transmitter & receiver, 7874" (200 m), Wired, 3D, Black

Long summary description Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B160-301-HDSI. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Width: 3.94" (100 mm), Depth: 5.04" (128 mm), Height: 1.17" (29.7 mm). Package width: 10.7" (271.8 mm), Package depth: 13.3" (337.8 mm), Package height: 4.8" (121.9 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
7874" (200 m)
Maximum refresh rate
60 Hz
LED indicators
Yes
Cable length
55.1" (1.4 m)
Material
Metal
Color depth
24 bit
3D
Yes
Product color
Black
Certification
CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
RJ-45 output ports
1
HDMI in
2
Number of HDMI outputs
1
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
2 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
3.94" (100 mm)
Depth
5.04" (128 mm)
Height
1.17" (29.7 mm)
Receiver dimensions (WxDxH)
3.94 x 5.04 x 1.17" (100 x 128 x 29.7 mm)
Receiver weight
3.31 lbs (1.5 kg)
Transmitter dimensions (WxDxH)
3.94 x 5.04 x 1.17" (100 x 128 x 29.7 mm)
Transmitter weight
3.31 lbs (1.5 kg)
Packaging data
Package width
10.7" (271.8 mm)
Package depth
13.3" (337.8 mm)
Package height
4.8" (121.9 mm)
Package weight
7.8 lbs (3.54 kg)
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
AC, IR
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)