location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B125-101-60-IR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B125-101-60-IR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190475 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 1771.7" (45 m)
  • - 7.1 channels
Guarantee: 1-year limited warranty
Long product name Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black

HDMI over Dual Cat5/Cat6 Extender Kit, In-Line Transmitter/Receiver for Video/Audio, IR, 1080p @ 60 Hz - Up to 150-ft., TAA
More>>>
Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black as supplied by the manufacturer

The B125-101-60-IR HDMI over Dual Cat5/Cat6 Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend HDMI audio/video and IR control signals to an HDMI projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

Use HDMI cables (such as Tripp Lite’s P568-Series) to connect the transmitter to the audio/video source and the receiver to the display. Dual Cat5e/6 cables connect the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). The included external power supply can be connected to either the transmitter or receiver.

The B125-101-60-IR can extend a high-definition 1920 x 1080 (1080p) signal with IR Control up to 150 feet when using 24 AWG solid-wire Cat5e/6 cable. The IR remote control feature lets you control the source, such as a Blu-ray player, using its remote when standing near the remote monitor.

The plug-and-play B125-101-60-IR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as EDID passthrough and HDCP. Easy to set up with no software or drivers to install. Works with all operating systems and HDMI sources.

Short summary description Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B125-101-60-IR, 1920 x 1080 pixels, AV transmitter & receiver, 1771.7" (45 m), Black

Long summary description Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B125-101-60-IR AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B125-101-60-IR. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e, Cat6. Package width: 7.87" (199.9 mm), Package depth: 5.59" (142 mm), Package height: 1.73" (43.9 mm). Master (outer) case width: 17.9" (455.9 mm), Master (outer) case length: 6.02" (152.9 mm), Master (outer) case height: 8.39" (213.1 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
1771.7" (45 m)
Audio output channels
7.1 channels
LED indicators
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)
HDCP & EDID bypass
Yes
Plug and Play
Yes
Product color
Black
Ports & interfaces
RJ-45 input ports
2
RJ-45 output ports
2
HDMI in
1
Number of HDMI outputs
1
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
Remote (IR) input
1
Ports & interfaces
Remote (IR) output
1
Packaging data
Package width
7.87" (199.9 mm)
Package depth
5.59" (142 mm)
Package height
1.73" (43.9 mm)
Package weight
11.3 oz (320 g)
Packaging content
Manual
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
17.9" (455.9 mm)
Master (outer) case length
6.02" (152.9 mm)
Master (outer) case height
8.39" (213.1 mm)
Master (outer) case weight
8.16 lbs (3.7 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190472
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-110-PD AV extender AV transmitter Black Tripp Lite B127U-110-PD AV extender AV transmitter Black
(show image)
B127U-110-PD DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-CH AV extender AV transmitter & receiver Black Tripp Lite B127-1A1-CH AV extender AV transmitter & receiver Black
(show image)
B127-1A1-CH B127-1A1-CH USB-C to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 60W PD Charging, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black
(show image)
B160-301-HDSI B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-100-H-SR AV extender AV receiver Black Tripp Lite B127-100-H-SR AV extender AV receiver Black
(show image)
B127-100-H-SR B127-100-H-SR HDMI over Cat6 Passive Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 50 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-002-H AV extender AV transmitter Black Tripp Lite B127-002-H AV extender AV transmitter Black
(show image)
B127-002-H B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-CAT-H AV extender AV transmitter & receiver Black Tripp Lite U444-CAT-H AV extender AV transmitter & receiver Black
(show image)
U444-CAT-H U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) 0.00
(excl. VAT)
0 (incl. VAT)