location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B160-001-CSI AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B160-001-CSI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196705 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:06:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B160-001-CSI AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with B160-Series A/V over IP receivers
  • - Video source can be sent to any analog or digital display
  • - Supports video resolutions up to 1080i
  • - HDMI output on transmitter for connecting local display
  • - Plug and play—no software or drivers required
Guarantee: 1-year limited
Long product name Tripp Lite B160-001-CSI AV extender AV transmitter Black :
The short editorial description of Tripp Lite B160-001-CSI AV extender AV transmitter Black

Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA
More>>>
Tripp Lite B160-001-CSI AV extender AV transmitter Black:
The official marketing text of Tripp Lite B160-001-CSI AV extender AV transmitter Black as supplied by the manufacturer

Distributes Component Video, Stereo Audio, Serial and IR Control Signals over Cat5/6 Cabling
Converts audio and video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away
Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch
HDMI output for connecting a local display

Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers
Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
IGMP-enabled switches allow centralized control over which sources show on which displays
Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors

Enhanced Technical Features
Supports video resolutions up to 1080i
Uses H.264 video compression standard
Transmits on 20–60 kHz IR frequency
Sends IR control signals that control a source from a remote display
Supports RS-232 serial baud rates up to 57600 Bps
HDCP and 3D compatible


Plug-and-Play Functionality

Plug and play—no software or drivers required
Hardware included for mounting on wall, rack or pole
Compatible with all B160-Series A/V over IP receivers

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B160-001-CSI AV extender AV transmitter Black:
This short summary of the Tripp Lite B160-001-CSI AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B160-001-CSI, 1920 x 1080 pixels, AV transmitter, 3937" (100 m), 3D, Black, HDCP

Long summary description Tripp Lite B160-001-CSI AV extender AV transmitter Black:
This is an auto-generated long summary of Tripp Lite B160-001-CSI AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Tripp Lite B160-001-CSI. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Dimensions (WxDxH): 5.04 x 3.94 x 1.17" (128 x 100 x 29.7 mm), Weight: 25.4 oz (720 g). Package width: 6.3" (160 mm), Package depth: 10.1" (256.5 mm), Package height: 2" (50.8 mm). Cables included: Audio (3.5mm), IR

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
3937" (100 m)
Maximum refresh rate
60 Hz
LED indicators
LAN, Power
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1920 x 1440
Cable length
55.1" (1.4 m)
Video compression formats
H.264
HDCP
Yes
Material
Metal
3D
Yes
Plug and Play
Yes
Product color
Black
Certification
TAA, CE, FCC,
Compatible products
B160
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
3.5 mm (1/8-inch) in
Yes
Audio RCA outputs
5
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Operating voltage (transmitter)
5 V
Output current
2 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Dimensions (WxDxH)
5.04 x 3.94 x 1.17" (128 x 100 x 29.7 mm)
Weight
25.4 oz (720 g)
Packaging data
Package width
6.3" (160 mm)
Package depth
10.1" (256.5 mm)
Package height
2" (50.8 mm)
Package weight
28.9 oz (820 g)
Packaging content
AC adapter included
Yes
Cables included
Audio (3.5mm), IR
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
22.6" (573 mm)
Master (outer) case length
10.7" (273 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
16.5 lbs (7.49 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196702
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-110-PD AV extender AV transmitter Black Tripp Lite B127U-110-PD AV extender AV transmitter Black
(show image)
B127U-110-PD DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black Tripp Lite B160-301-HDSI AV extender AV transmitter & receiver Black
(show image)
B160-301-HDSI B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-002-H AV extender AV transmitter Black Tripp Lite B127-002-H AV extender AV transmitter Black
(show image)
B127-002-H B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-CAT-H AV extender AV transmitter & receiver Black Tripp Lite U444-CAT-H AV extender AV transmitter & receiver Black
(show image)
U444-CAT-H U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-H AV extender AV transmitter Black Tripp Lite B127-004-H AV extender AV transmitter Black
(show image)
B127-004-H B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)