location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio SR49VN/H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-SR49VN/H show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 13.3" 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 400 GB
  • - AMD Mobility Radeon HD 3470 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 4 h
  • - Windows Vista Business
Long product name Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business :
The short editorial description of Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business

Notebook Vaio VGN-SR49VN/H, Intel Core2D P8800, 2.66GHz, 4GB RAM 400GB, 13.3", Vista Business, Titanium
More>>>
Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business:
The official marketing text of Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business as supplied by the manufacturer

- Professional laptop* • 400 GB Hard disk
- Thin lightweight design, just 1.99 kg
- Cylindrical battery, up to 4 hours battery life
- Finger print recognition integrated

The best value 13.3" mobile laptop for work and home that combines style and performance
- Intel Centrino 2 Processor Technology with Intel Core2 Duo processor P8800 (2.66 GHz and 1066 MHz FSB) and Intel PRO/Wireless 802.11a/b/g/n
- Genuine Windows Vista Business with Service Pack 1 (English version)
- 400 GB (Serial ATA, 5400 rpm) hard disk drive
- 4 GB DDR2-800 SDRAM (2 x 2048 MB), maximum 4 GB DDR2-800 SDRAM - in the case of 4GB, a portion of the system memory over 3GB might not be available to the operating system
- 13.3" WXGA (1280 x 800) X-black LCD with LED technology
- ATI Mobility Radeon HD 3470 graphics processing unit with Total Available Graphics Memory of approx. 1530 MB and dedicated GDDR3 Video Memory of 256 MB
- DVD±RW/±R DL/RAM drive
- Built-in 'Motion Eye' Digital Camera (max. 30 frames per second, 1.3 Mega Pixels) with Motion Picture Function (max. resolution (pixels) SXGA/1280*1024) and built-in microphone
- Hard disk protection (G-Sensor HDD Shock Protection)
- Full security: Finger print recognition, and TCG Ver. 1.2 compliant Trusted Platform Module (TPM)
- Wireless LAN 802.11a/b/g/n; Bluetooth technology
- 2 Hi-Speed USB 2.0 ports
- Memory Stick Slot (Duo Size, Memory Stick PRO compatible) and SD Memory Card Slot
- Nordic keyboard
- Intel, the Intel logo, Centrino, Centrino Inside, Intel Core and Core Inside are trademarks of Intel Corporation in the U.S. and other countries. Microsoft, Windows and Vista are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries.
- *Genuine Windows XP Downgrade DVD included

Short summary description Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business:
This short summary of the Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SR49VN/H, Intel® Core™2 Duo, 2.66 GHz, 13.3", 1280 x 800 pixels, 4 GB, 400 GB

Long summary description Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business:
This is an auto-generated long summary of Sony VAIO SR49VN/H Intel® Core™2 Duo P8800 13.3" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3470 Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO SR49VN/H. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 4.39 lbs (1.99 kg)

Display
Display diagonal *
13.3"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8800
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
400 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3470
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Maximum graphics card memory
1.53 GB
Audio
Audio system
HD
Number of built-in speakers
1
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Video capturing speed
30 fps
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Networking type
10BASE-T / 100BASE-TX
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Bundled software
Windows Media Player 11 WinDVD 8.0 Google Picasa Easy Media Creator 10 Adobe Reader 9 Microsoft Office Ready 2007 McAfee Internet Security Suite Protector Suite QL 5
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGLA
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40380
Conflict-Free processor
No
Battery
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
12.4" (315 mm)
Depth
9.2" (233.8 mm)
Height (front)
0.98" (2.49 cm)
Height (rear)
1.34" (3.4 cm)
Weight *
4.39 lbs (1.99 kg)
Other features
Security features
Infineon TPM TCG 1.2
Wireless technology
802.11a/b/g/Draft n
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
LCD
TV-in port
No
Memory bus
32 bit
Internal modem
Yes
Modem type
V.92/V.90