location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-UHDM25 external hard drive 250 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-UHDM25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-UHDM25
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VGP-UHDM25 external hard drive 250 GB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 5400 RPM
  • - USB 2.0
  • - Black, Silver
Long product name Sony VGP-UHDM25 external hard drive 250 GB Black, Silver :
The short editorial description of Sony VGP-UHDM25 external hard drive 250 GB Black, Silver

VGP-UHDM25, USB Portable Hard Disk Drive, 250GB
More>>>
Sony VGP-UHDM25 external hard drive 250 GB Black, Silver:
The official marketing text of Sony VGP-UHDM25 external hard drive 250 GB Black, Silver as supplied by the manufacturer

Key Features
-The VAIO® portable hard drive features a slim and light design and is perfect for mobile or home use.
-The spacious 250GB storage capacity with USB 2.0 interface allows you to instantly save AV files and backup data.
-Ingenious wireless keys easily lock and unlock your data to keep it secure.

Short summary description Sony VGP-UHDM25 external hard drive 250 GB Black, Silver:
This short summary of the Sony VGP-UHDM25 external hard drive 250 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-UHDM25, 250 GB, 2.0, 5400 RPM, Black, Silver

Long summary description Sony VGP-UHDM25 external hard drive 250 GB Black, Silver:
This is an auto-generated long summary of Sony VGP-UHDM25 external hard drive 250 GB Black, Silver based on the first three specs of the first five spec groups.

Sony VGP-UHDM25. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 5400 RPM. Product color: Black, Silver

Hard drive
HDD capacity *
250 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product color *
Black, Silver
Power
Bus powered *
USB
Weight & dimensions
Width
3.16" (80.3 mm)
Depth
6.22" (158 mm)
Height
0.89" (22.6 mm)
Weight *
9.88 oz (280 g)
Other features
USB cable
USB
Internal
No