location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN-NS38M/P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NS38M/P show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink
  • - Intel Pentium Mobile T4200 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Radeon HD 3430 0.25 GB
  • - 4 h
  • - Windows Vista Home Premium
Guarantee: 2 years
Long product name Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink :
The short editorial description of Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink

VAIO VGN-NS38M/W - Intel Pentium T4200, 4GB, 15,4" WXGA, ATI Mobility Radeon HD 3430, 320GB, WLAN, VHP, Pink
More>>>
Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink:
The official marketing text of Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink as supplied by the manufacturer

Slim design
Although a basic laptop, the VAIO NS is full of style and features a slim profile for good looks and portability.
With smooth rounded corners and edges, the VAIO NS sports a relaxed and natural form that looks good by your side. Gentle curves also keep exterior dimensions to a minimum and ensures the laptop is really easy to slip into a bag or carrying case.

Natural finish
A defining characteristic of the VAIO NS is a warm and natural surface texture that’s so different from the cold smoothness of most laptops.
Designed to complement natural elements in the home, this texture is also very comfortable to hold as your fingers are in touch with individual points rather than a flat surface.
Choose from elegant “silver granite” or “pure white” colours.

Excellent picture quality
With a good-size 15.4” widescreen display, the VAIO NS allows you to fully appreciate your multimedia entertainment without compromising portability.
Sony X-black LCD technology ensures images are bright and sharp for truly realistic and natural-looking pictures. Intense contrast and colours bring multimedia files vividly to life on screen.
An anti-reflective coating minimizes glare to allow enjoyment of movies, games and photo slideshows outside in the garden as well as from a wide variety of viewing angles.

HD entertainment with Blu-ray
The VAIO NS11Z features an integrated Blu-ray Disc Combo Drive with read-only capability for high bandwidth play-back of HD movies. The Blu-ray Disc™ Combo Drive also plays and records all CD and DVD formats.

All purpose multimedia
Work efficiently on the move and enjoy action packed multimedia entertainment. The VAIO NS includes a choice of Intel Core 2 Duo, Intel Pentium Dual-Core or Intel Celeron processors. All suitable for multi-tasking, playing movies or web-streaming.
Ultra efficient Intel Centrino 2 Processor technology on some models optimises battery life and ensures more reliable wireless connectivity. With up to 4GB of DDR2 DRAM memory, enjoying multimedia and working on data intensive programs is easier than ever.

Impressive graphics
The VAIO NS11Z, NS11S, NS12M and NS12S all include fast and efficient ATI Mobility Radeon HD 3430 graphics with up to 128MB of dedicated VRAM for smooth 3D performance.

Built-in MOTION EYE camera
Hiding discreetly in the LCD panel is a 1.3 Mega Pixels high performance camera that allows you to conveniently video chat with friends and family.

Generous multimedia storage
Store all your multimedia with ease. Up to 320GB of hard disc capacity provides more than enough storage to handle a vast range of photos, music downloads, home videos and games.

Easy Connectivity
Designers positioned two USB sockets on each side of the notebook for effortless connectivity and made sure frequently used ports such as the headphone jack are as easy as possible to access.
The VAIO NS also features a wide variety of connections including i.LINK™ for digital camcorders, a VGA port and ExpressCard 34mm slot.

Simple multimedia control
With AV mode button, quickly access all your latest pictures, movies and music. It makes really easy to find and enjoy multimedia entertainment.

Wireless freedom
Communicate easily with friends, family and colleagues using the next generation of wireless technology. Most VAIO NS models include Draft-n for up to five times faster wireless connectivity, more reliability and a wider reception range than 802.11a/b/g when connected to hotspots.

Fully equipped with VAIO entertainment software
Enjoy and create your own multimedia content with VAIO entertainment software :
- VAIO® Movie Story : Create amazing home videos with three easy steps.
- Click to Disc : Burn and edit your own discs.
- VAIO® Media Plus: Connect to your home network and enjoy digital content stored inside your VAIO.
- VAIO® Music Box: Play your favourite music according to your mood using the 12 tone analyser engine.

Short summary description Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink:
This short summary of the Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-NS38M/P, Intel Pentium Mobile, 2 GHz, 15.4", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink:
This is an auto-generated long summary of Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink based on the first three specs of the first five spec groups.

Sony VAIO VGN-NS38M/P. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3430. Operating system installed: Windows Vista Home Premium. Product color: Pink. Weight: 6.39 lbs (2.9 kg)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:21:41
Uk has collected 7 expert reviews for Sony VAIO VGN-NS38M/P Intel Pentium Mobile T4200 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techradar.com
Updated:
2016-11-14 23:21:41
Sony is best known for its high-end ultraportables, but it also produces a range of cheaper laptops. The Sony VAIO VGN-NS30E/S is a stylish and well-made machine that uses budget components to keep its price down. The 15.4-inch screen offers good colou...
Good Solid build quality, Great battery life...
Bad No connection for a digital display, Low 3D performance...
60%
alphr.com
Updated:
2016-11-14 23:21:41
We've seen Sony's NS-series laptops in the PC Pro Labs many times before, and now we've taken delivery of the latest model, the VGN-NS30E/S. Put the Sony side by side with the likes of HP's stylish dv-series laptops, and it looks its age. Finished in s...
Bottom line A dependable budget laptop, but a bit of a porker - and it isn't the most stylish either...
67%
techradar.com
Updated:
2016-11-14 23:21:41
Sony is well known for its ultraportables and high-end VAIO laptops, but the brand also features a range of cheaper machines. The VAIO NS30E/W falls into this category and is ideally suited to those looking for a budget laptop. With a crisp, white fini...
Good Great build quality, Excellent battery life...
Bad Disappointing performance, Missing useful multimedia features...
60%
trustedreviews.com
Updated:
2016-11-14 23:21:41
Our primary impression when unpacking Sony's VGN-NS30E/S 15.4in Laptop was one of déjà vu: on the outside it's completely identical to the Sony VAIO VGN-NS20E/S we reviewed a few weeks ago. However, not only has the model number jumped up by one, price ha...
50%
Brand Image Article code product Stock Price from
Sony VAIO VGN-NS38M/W laptop Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium White Sony VAIO VGN-NS38M/W laptop Intel Pentium Mobile T4200 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium White
(show image)
VGN-NS38M/W VGN-NS38M/W 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGN-NS31M/P laptop Intel Pentium Mobile T3400 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink Sony VAIO VGN-NS31M/P laptop Intel Pentium Mobile T3400 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Pink
(show image)
VGN-NS31M/P VGN-NS31M/P 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGNNS31S/S Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium Sony VAIO VGNNS31S/S Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 400 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium
(show image)
VGN-NS31S/S VAIO VGNNS31S/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGN-NS31M/W laptop Intel Pentium Mobile T3400 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium Sony VAIO VGN-NS31M/W laptop Intel Pentium Mobile T3400 15.4" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium
(show image)
VGN-NS31M/W VGN-NS31M/W 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGN-NS21S/S Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium Silver Sony VAIO VGN-NS21S/S Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium Silver
(show image)
VGN-NS21S/S Vaio VGN-NS21S/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGN-NS21Z/S laptop Intel® Core™2 Duo P8600 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium Silver Sony VAIO VGN-NS21Z/S laptop Intel® Core™2 Duo P8600 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium Silver
(show image)
VGN-NS21Z/S VGN-NS21Z/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO VGN-NS21S/W Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium White Sony VAIO VGN-NS21S/W Intel® Core™2 Duo T6400 15.4" 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3430 Windows Vista Home Premium White
(show image)
VGN-NS21S/W Vaio VGN-NS21S/W 0.00
(excl. VAT)
0 (incl. VAT)