location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-BMS33/H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BMS33/H show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:15:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI Silver
  • - Bluetooth 393.7" (10 m)
  • - Buttons quantity: 2
  • - 2 AA Alkaline
Long product name Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI :
The short editorial description of Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI

VGP-BMS33/H - bluetooth, 800 DPI
More>>>
Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI:
The official marketing text of Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI as supplied by the manufacturer

Bluetooth laser mouse matching the colour of TT series.

Short summary description Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI:
This short summary of the Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-BMS33/H, Laser, Bluetooth, 800 DPI, Silver

Long summary description Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI:
This is an auto-generated long summary of Sony VGP-BMS33/H mouse Bluetooth Laser 800 DPI based on the first three specs of the first five spec groups.

Sony VGP-BMS33/H. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 2. Product color: Silver

Mouse
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
2
Movement resolution
800 DPI
Frequency band
2.4 GHz
Design
Product color *
Silver
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
Weight & dimensions
Weight
3.88 oz (110 g)
Other features
Mouse dimensions (WxDxH)
2.13 x 4.92 x 1.26" (54 x 125 x 32 mm)
Country Distributor
United Kingdom 1 distributor(s)