location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Fontopia Premium Headphones MDR-EX81SL Wired White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fontopia Premium Headphones MDR-EX81SL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-EX81SLW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Fontopia Premium Headphones MDR-EX81SL Wired White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Headphones
  • - Wired
  • - 16 - 22000 Hz 16 Ω 100 dB
Long product name Sony Fontopia Premium Headphones MDR-EX81SL Wired White :
The short editorial description of Sony Fontopia Premium Headphones MDR-EX81SL Wired White

MDR-EX81SL B - Fontopia Premium Headphones
More>>>
Sony Fontopia Premium Headphones MDR-EX81SL Wired White:
The official marketing text of Sony Fontopia Premium Headphones MDR-EX81SL Wired White as supplied by the manufacturer

Category: Walkman headphones
Subcategory: Fontopia Premium
Style: Blister
Supplied accessories: Ext. Cord (L-shaped Stereo mini 1m), Earphone holder, Ear pieces (Small, Medium, Large)

Short summary description Sony Fontopia Premium Headphones MDR-EX81SL Wired White:
This short summary of the Sony Fontopia Premium Headphones MDR-EX81SL Wired White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Fontopia Premium Headphones MDR-EX81SL, Wired, 16 - 22000 Hz, 0.459 oz (13 g), Headphones, White

Long summary description Sony Fontopia Premium Headphones MDR-EX81SL Wired White:
This is an auto-generated long summary of Sony Fontopia Premium Headphones MDR-EX81SL Wired White based on the first three specs of the first five spec groups.

Sony Fontopia Premium Headphones MDR-EX81SL. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 16 - 22000 Hz. Weight: 0.459 oz (13 g). Product color: White

Performance
Product type *
Headphones
Product color *
White
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
16 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
100 dB
Headphones
Magnet type
Neodymium
Driver unit
0.354" (9 mm)
Weight & dimensions
Weight
0.459 oz (13 g)
Other features
Dimensions (WxDxH)
8.35 x 15.6 x 10.2" (212 x 396 x 258 mm)
Connector(s)
Straight stereo mini plug (Gold)
Type
dynamic
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:25:54
Uk has collected 3 expert reviews for Sony Fontopia Premium Headphones MDR-EX81SL Wired White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2019-12-03 08:25:54
The Sony MDREX81SL in-ear headphones are an excellent alternative to the poor-quality earbuds that are included with most current MP3 players on the market.
70%
the-gadgeteer.com
Updated:
2019-12-03 08:25:54
Product Requirements:Device:A 3.5mm jack on any portable audio/video device...
0%