location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN! MP3 player NW-A1000 Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN! MP3 player NW-A1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-A1000P show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony WALKMAN! MP3 player NW-A1000 Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive
  • - Equalizer
  • - Line-out
  • - Continuous audio playback time: 20 h Lithium-Ion (Li-Ion)
Long product name Sony WALKMAN! MP3 player NW-A1000 Pink :
The short editorial description of Sony WALKMAN! MP3 player NW-A1000 Pink

NW-A1000 - The NEW WALKMAN! MP3 player with 6 GB Hard Disk capacity.
More>>>
Sony WALKMAN! MP3 player NW-A1000 Pink:
The official marketing text of Sony WALKMAN! MP3 player NW-A1000 Pink as supplied by the manufacturer

-Beautiful and sexy body weighing just 109 grams, available in various colours
-Long battery life of upto 20 hours, rechargeable via AC adaptor and USB connection
-Unique 'Artist Link' feature lets you discover new artists of your favourite genre
-Shuffle the way you like it with the new 'My Favourite' and 'Time Machine'Shuffle modes
-Easy to find any Artist, Album or Song by using the new 'Initial Search' tool
-ATRAC and MP3 compatible
-New and improved application software 'CONNECT Player'
-Sony's unique 'G-sensor' technology limits the damage risk to the Hard Disk of the device when it's dropped
-Remote control, Carrying cases, Speakers and Docking station are all seperately available

Short summary description Sony WALKMAN! MP3 player NW-A1000 Pink:
This short summary of the Sony WALKMAN! MP3 player NW-A1000 Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN! MP3 player NW-A1000, 3.84 oz (109 g), Pink

Long summary description Sony WALKMAN! MP3 player NW-A1000 Pink:
This is an auto-generated long summary of Sony WALKMAN! MP3 player NW-A1000 Pink based on the first three specs of the first five spec groups.

Sony WALKMAN! MP3 player NW-A1000. Continuous audio playback time: 20 h. Weight: 3.84 oz (109 g). Product color: Pink

Design
Product color *
Pink
Storage
Player media type *
Hard disk drive
Audio
Equalizer
Yes
Equalizer bands quantity
6
Radio
FM radio *
No
Record modes
Voice recording *
No
Ports & interfaces
Line-out
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
20 h
Weight & dimensions
Weight
3.84 oz (109 g)
Packaging content
Bundled software
CONNECT Player 1.0
Other features
I/O ports
Audio Out
Dimensions (WxDxH)
2.17 x 0.736 x 3.47" (55 x 18.7 x 88.1 mm)
Bit rate
66 / 105 / 132 kbps(ATRAC3); 48/ 64 / 96 / 128 / 160 / 192 / 256 / 320 / 352 kbps(ATRAC3plus); 32 – 320 kbps(MP3); 32 – 320 kbps(WMA (NON-DRM))
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:16:36
Uk has collected 21 expert reviews for Sony WALKMAN! MP3 player NW-A1000 Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-10-04 06:16:36
The revival of the ancient Walkman name for digital music has been a damp squib so far. Indeed, Sonys approach to digital music has at times seemed rather like Bambi on ice; products look good, but are haphazard at best. Its major problem was a halfwa...
Good Attractive...
Bad Same old Walkman problems...
Bottom line The revival of the ancient Walkman name for digital music has been a damp squib so far. Indeed, Sonys approach to digital music has at times seemed rather like Bambi on ice; products look good, but are haphazard at best. Its major problem was a halfwa...
80%
alphr.com
Updated:
2011-10-04 06:16:36
An impressive piece of hardware, but its let down by lucklustre software Sony is in an enviable position. Its Walkman brand is synonymous with personal audio; its brand cachet across consumer and technology markets is unique; and its sprawling media...
67%
ukgamer.com
Updated:
2011-10-04 06:16:36
Love em or hate em you cant ignore em, and the status that Apple have attained with their ubiquitous iPod deserves the doffing of caps and tugging of forelocks on a worldwide basis. That said I cant be the only person that gets slightly worried wh...
0%
expertreviews.co.uk
Updated:
2011-10-04 06:16:36
The NW-A1000 sounds great and is good value, but its not as stylish as an iPod Nano Its fair to say that the iPods design has become something of an icon. We havent seen many MP3 players that match it for looks and ease of use, but that doesnt s...
60%
pocket-lint.com
Updated:
2011-10-04 06:16:36
On the whole, another sharp shooter from Sony...
80%
T3.com
Updated:
2011-10-04 06:16:36
With its sleekest, most stylish MP3 player yet, Sony is finally hoping to make an impact on the portable music scene. But has this hard diskers thunder been stolen by the iPod nano? Well, the nano might have grabbed all the headlines, but this is a...
Good Simple interface, Nice design...
Bad Lack of colour screen, Irritating auto power-off...
Bottom line A great little player thats easy to use and has a sexy design - the nano now has some serious competition.
100%
theregister.co.uk
Updated:
2011-10-04 06:16:36
When Apple's iPod began to take off in a big way, it left the rest of the market standing. Sony and most other 'serious' audio electronics manufacturers were either over-sceptical about computer-based music formats or were too conservative in their app...
Bottom line Despite the software, this Sony player is still an excellent piece of equipment. Sound quality, gorgeous design, superb battery life and ease of use make it the best high-capacity digital music player from the big S yet. But is this 6GB device better...
80%
goodgearguide.com.au
Updated:
2011-11-06 00:55:36
Accompanied by the release of every new MP3 player are the endless comparisons with the market-leading Apple iPod. Since the original iPod was released, weve had numerous claims of other MP3 players being "iPod killers", but really, not a single playe...
Good Looks fantastic, Unique features such as Top 100 Favourites and Time Machine, Screen is bright and clear, Easy to use controls...
Bad Heavy for its size, Screen impossible to see in sunlight, Impossible to keep free of fingerprints and smudges, Volume isn’t loud enough, Poor software The Final Word Besides issues with the software, the Sony Walkman is a fine entry into the pop...
Bottom line Besides issues with the software, the Sony Walkman is a fine entry into the populated MP3 market and comes highly recommended as an alternative to the iPod.
80%
stuff.tv
Updated:
2014-03-31 03:55:33
This fellow is Sony’s latest attempt to bite back a chunk of Apple’s portable player sales. In doing so, the NW-A1000 brings something the previous contender, the NW-HD5, lacked: curves. Sexy SonyThey’re covetable little gems. If violet...
Good Ease to use. Music sounds punchy and has good bass weight.
Bad The bundled software is definitely no iTunes.
Bottom line Best of all, the player’s operating system is Premiership footballer-proof...
80%
stuff.tv
Updated:
2011-10-04 06:16:36
This fellow is Sony’s latest attempt to bite back a chunk of Apple’s portable player sales. In doing so, the NW-A1000 brings something the previous contender, the NW-HD5, lacked: curves. Sexy SonyThey’re covetable little gems. If violet...
Good Ease to use. Music sounds punchy and has good bass weight.
Bad The bundled software is definitely no iTunes.
Bottom line Best of all, the player’s operating system is Premiership footballer-proof...
80%
mp3.com
Updated:
2011-10-04 06:16:36
Sleek design; improved Connect software; removable battery.
Good Sleek design; improved Connect software; removable battery.
Bad Middling battery life; poor display under sunlight.
Bottom line The Sony Walkman NW-A1000 is certainly a music player that the fashion crowd would love to hold, though its monochrome screen and less than impressive features may not prove attractive to the geeks.
77%
trustedreviews.com
Updated:
2011-10-04 06:16:36
When Apple's iPod began to take off in a big way, it left the rest of the market standing. Sony and most other ‘serious' audio electronics manufacturers were either over-sceptical about computer-based music formats or were too conservative in their approa...
Bottom line Despite the software, this Sony player is still an excellent piece of equipment. Sound quality, gorgeous design, superb battery life and ease of use make it the best high-capacity digital music player from the big S yet.But is this 6GB device better than...
80%
Brand Image Article code product Stock Price from
Sony WALKMAN! MP3 player NW-A1000 Violet Sony WALKMAN! MP3 player NW-A1000 Violet
(show image)
NW-A1000V WALKMAN! MP3 player NW-A1000 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN! MP3 player NW-A1000 Blue Sony WALKMAN! MP3 player NW-A1000 Blue
(show image)
NW-A1000L WALKMAN! MP3 player NW-A1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)